MSI logo

MSI Wind Box DC100 Intel® Celeron® 847 2 GB DDR3-SDRAM 320 GB HDD USFF Mini PC White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15493
Info modified on:
14 Mar 2024, 19:15:54
Short summary description MSI Wind Box DC100 Intel® Celeron® 847 2 GB DDR3-SDRAM 320 GB HDD USFF Mini PC White:

MSI Wind Box DC100, 1.1 GHz, Intel® Celeron®, 847, 2 GB, DDR3-SDRAM, 320 GB

Long summary description MSI Wind Box DC100 Intel® Celeron® 847 2 GB DDR3-SDRAM 320 GB HDD USFF Mini PC White:

MSI Wind Box DC100. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron®, Processor model: 847. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Power supply: 40 W. Chassis type: USFF. Product type: Mini PC. Weight: 29.3 oz (830 g). Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.