MSI logo

MSI AE1900-B All-in-One PC/workstation Intel Atom® 18.5" 1366 x 768 pixels Touchscreen 1 GB DDR2-SDRAM 160 GB HDD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49149
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI AE1900-B All-in-One PC/workstation Intel Atom® 18.5" 1366 x 768 pixels Touchscreen 1 GB DDR2-SDRAM 160 GB HDD Black:

MSI AE1900-B, 18.5", Touchscreen, Intel Atom®, 1 GB, 160 GB, Black

Long summary description MSI AE1900-B All-in-One PC/workstation Intel Atom® 18.5" 1366 x 768 pixels Touchscreen 1 GB DDR2-SDRAM 160 GB HDD Black:

MSI AE1900-B. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel Atom®, Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 950. Built-in camera. Optical drive type: DVD Super Multi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.