MSI logo

MSI 990FXA-GD65 AMD 990FX Socket AM3 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28424
Info modified on:
07 Mar 2024, 15:34:52
Long product name MSI 990FXA-GD65 AMD 990FX Socket AM3 ATX:

990FXA-GD65, AM3, AMD 990FX+SB950, DDR3, SATA3, USB 2.0, USB 3.0, Gigabit Ethernet, ATX

MSI 990FXA-GD65 AMD 990FX Socket AM3 ATX:

OC Genie II – Overclock & Unlock CPU Core in 1 Second
OC Genie II, the most powerful and easy overclocking technology is implemented on MSI's AMD 9-Series mainboards. MSI's OC Genie II completely automates advanced overclocking functions and offers up to 248% higher performance with the simple click of a button. It does not matter if you're a first time hardware owner, or a veteran overclocker, activating MSI OC Genie II will unlock your hidden CPU cores, overclock your CPU and your memory to simply give you the best and stable performance for free on MSI AMD 9-Series mainboard available.

Military Class with Hi-c CAP
The perfect trinity of quality, stability and efficiency all exist at one mainboard to meet end user expectations. The MSI Military Class series products provide the long lifespan, unparalleled quality, extreme performance and ultimate efficiency.

SATA 6Gb/s
SATA 6Gb/s provides double the bandwidth of traditional SATA 3Gb/s, and increases the data transfer rate between your mainboard and internal storage devices, such as 7200RPM HDDs, 10000RPM HDDs and SSDs. It’s also the current trend for upcoming high-speed internal storage devices to to break the existing bottleneck of a PC’s performance.

Super Charger
Mobile consumer appliances are getting more and more attention in current day fast moving life style, with smart phones and tablets almost becoming a fashion accessory. However, many ordinary personal computers cannot charge some of these devices, making it difficult to stay connected. The MSI Super Charger is a Windows resident program capable of revising the power supply mode of your USB port to become more powerful. Once your phone or tablet is connected to your USB port, the Super Charger sends a signal to initiate its charging circuit, making it a really smart and convenient charging solution for mobile computing needs.

M-Flash
Compared to common mainboard which need extra BIOS chips, MSI’s M-Flash has a double advantage which doesn’t need extra components and secondly, all your BIOS data will be saved in the USB drive. The stored data does not only have backup and upgrade function, moreover it can also be seen as a portable BIOS chip which is actually able to boot up your PC.

USB 3.0
Compared to the 480Mbps provided by traditional USB 2.0, the all-new USB 3.0's 5Gb/s offers 10 times the transfer bandwidth, so transferring a Blu-ray movie takes less than one minute. MSI also has implemented a front panel USB 3.0 port, making the use of an external USB 3.0 device even more convenient.

NVIDIA SLI
SLI technology allows using multiple Nvidia graphics cards in a single computer system with a mainboard equipped with an nForce SLI MCP. Users need an a mainboard with two PCI-Express 16x graphics slots and two matching GeForce graphics cards which are "SLI Ready". Most NVIDIA's PCI-Express graphics cards starting from the 6600 GPU can enjoy the benefits of SLI.

AMD CrossFireX
AMD CrossFireX™ is the ultimate multi-GPU performance gaming platform. Enabling game-dominatig power, AMD CrossFireX technology enables two or more discrete graphics processors to work together to improve graphics performance. AMD CrossFireX technology allows you to expand your system’s graphics capabilities. It allows you the ability to scale your system’s graphics horsepower as you need it, supporting up to four AMD Radeon™ HD graphics cards, making it the most scalable gaming platform ever. With an AMD CrossFireX gaming technology, the traditional graphics limitation exists no more, allowing you to enjoy higher performance as well as visual experience.

Short summary description MSI 990FXA-GD65 AMD 990FX Socket AM3 ATX:

MSI 990FXA-GD65, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 5.2 GT/s, DDR3-SDRAM, 32 GB

Long summary description MSI 990FXA-GD65 AMD 990FX Socket AM3 ATX:

MSI 990FXA-GD65. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.