location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI P6NGM-FIH LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P6NGM-FIH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7366-03S
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI P6NGM-FIH LGA 775 (Socket T) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 775 (Socket T) Intel® Pentium® D
  • - micro ATX Realtek ALC888 7.1 channels
  • - 2 Maximum internal memory: 4 GB
Long product name MSI P6NGM-FIH LGA 775 (Socket T) micro ATX :
The short editorial description of MSI P6NGM-FIH LGA 775 (Socket T) micro ATX

NVIDIA GeForce7150 nForce630i (MCP73U) Chipset, Socket 775, DDR2 533/667/800MHz, micro-ATX
More>>>
Short summary description MSI P6NGM-FIH LGA 775 (Socket T) micro ATX:
This short summary of the MSI P6NGM-FIH LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI P6NGM-FIH, Intel, LGA 775 (Socket T), Intel® Pentium® D, 4 GB, 0, 1, 0+1, 10/100/1000 Fast Ethernet

Long summary description MSI P6NGM-FIH LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of MSI P6NGM-FIH LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

MSI P6NGM-FIH. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® D. Maximum internal memory: 4 GB. RAID levels: 0, 1, 0+1. Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Compatible processor series *
Intel® Pentium® D
Memory
Number of memory slots *
2
Maximum internal memory *
4 GB
Storage controllers
RAID levels
0, 1, 0+1
Internal I/O
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
10
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
2
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
S/PDIF out port
Yes
Rear panel I/O ports
Serial ports quantity
1
Network
Networking features
10/100/1000 Fast Ethernet
Features
Audio chip
Realtek ALC888
Audio output channels *
7.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
Expansion slots
1 x PCI Express 16X 1 x PCI Express 1X 2 x PCI 2.3 32-bit PCI Bus
Other features
Controller 2nd interface type
SATA II
Controller interface type
Ultra DMA 133 (ATA-133)
Graphics controller
GeForce 7150
Floppy disk drive connector
Yes
Special features
NVIDIA GeForce 7150: - 630MHz - HDCP, DX9, SM3.0
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:08:05
Uk has collected 2 expert reviews for MSI P6NGM-FIH LGA 775 (Socket T) micro ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%