MSI logo

MSI MAG Pylon Midi Tower Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38554
Info modified on:
14 Mar 2024, 19:17:13
Short summary description MSI MAG Pylon Midi Tower Black:

MSI MAG Pylon, Midi Tower, PC, Black, ATX, micro ATX, Mini-ITX, Metal, Gaming

Long summary description MSI MAG Pylon Midi Tower Black:

MSI MAG Pylon. Form factor: Midi Tower, Type: PC, Product color: Black. Front fans installed: 3x 120 mm, Front fans diameters supported: 120,140 mm, Rear fans diameters supported: 120 mm. Supported HDD sizes: 2.5,3.5". Width: 8.58" (218 mm), Depth: 17.3" (440 mm), Height: 18.5" (470 mm). Volume: 45 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.