MSI logo

MSI Megabook GX610-TK5326VHP TK-53 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2600 Windows Vista Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14027
Info modified on:
17 Apr 2020, 09:11:27
Short summary description MSI Megabook GX610-TK5326VHP TK-53 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2600 Windows Vista Home Premium:

MSI Megabook GX610-TK5326VHP, 1.7 GHz, 15.4", 2 GB, DDR2-SDRAM, 250 GB, Windows Vista Home Premium

Long summary description MSI Megabook GX610-TK5326VHP TK-53 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2600 Windows Vista Home Premium:

MSI Megabook GX610-TK5326VHP. Processor model: TK-53, Processor frequency: 1.7 GHz. Display diagonal: 15.4". Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD X2600. Operating system installed: Windows Vista Home Premium. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.