location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola L7 Black 3.39 oz (96 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L7 Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE4621AB1N1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola L7 Black 3.39 oz (96 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 176 x 220 pixels
  • - Rear camera resolution (numeric): 0.3 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 820 mAh
Long product name Motorola L7 Black 3.39 oz (96 g) :
The short editorial description of Motorola L7 Black 3.39 oz (96 g)

L7 Black
More>>>
Motorola L7 Black 3.39 oz (96 g):
The official marketing text of Motorola L7 Black 3.39 oz (96 g) as supplied by the manufacturer

Fine tune your mobile phone experience with the Motorola SLVR – the ultimate in sleek, super slim mobile craftsmanship. Bluetooth® wireless technology provides hands-free connections and Push-to-Talk (PTT) connects you to work groups and friends with supreme ease. For fun, capture and view still and moving images, which come to life on the mobile’s spacious color screen. With up to 512 megabytes (MB) of TransFlash™ expandable memory, it’s easy to store favorite multimedia files – the possibilities are endless. But, your mobile phone choice is clear.

Biz Whiz
When it’s time to work, utilize the mobile’s speakerphone for conference calls on the go. The Motorola SLVR features SCREEN3, an innovative technology solution from Motorola that gives you zero-click access to news, sports, entertainment, and other premium content directly from your mobile device home screen – no buttons to push, no browsers to launch. Motorola's SCREEN3 puts fresh content at your fingertips. And, be sure to stay in sync – Bluetooth technology provides wire-free connections to compatible Bluetooth-enabled PCs and PDAs for simple sharing of calendars, contacts and more.

Save It & Play It
Capture events in real time with video and audio and then share with friends and family via Multimedia Messaging Service (MMS). This savvy mobile is more than just a productivity tool – use it as your vehicle for self-expression. Ultra thin is in.

SUMMARY OF FEATURES:
-Sleek, super-thin design without sacrificing advanced functionality
-PTT with icon presence indicators for one-touch connections
-Integrated VGA camera with 4x zoom and video capture and playback
-Bluetooth Class 2 for hands-free connectivity
-MP3 player to store, repeat, shuffle and play favorite tunes; 22Khz polyphonic speaker
-Up to 512 MB or removable TransFlash memory
-WAP 2.0
-Downloadable wallpaper, screensaver and MP3 ringtones
-J2ME™ MIDP 2.0
-Integrated hands-free speakerphone
-Messaging via MMS, IM Wireless Village and email (POP3, SMTP)
-Motorola's SCREEN3 technology solution featuring zero-click access to news, sports, entertainment, and other premium content.

Short summary description Motorola L7 Black 3.39 oz (96 g):
This short summary of the Motorola L7 Black 3.39 oz (96 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola L7 Black, 176 x 220 pixels, 0.3 MP, Bluetooth, 820 mAh, Black

Long summary description Motorola L7 Black 3.39 oz (96 g):
This is an auto-generated long summary of Motorola L7 Black 3.39 oz (96 g) based on the first three specs of the first five spec groups.

Motorola L7 Black. Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 0.3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 820 mAh, Standby time (2G): 350 h. Weight: 3.39 oz (96 g). Product color: Black

Design
Product color *
Black
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
Memory
Internal memory
12 MB
Camera
Rear camera resolution (numeric)
0.3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Built-in flash
No
Front camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
32
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
820 mAh
Talk time (2G) *
6.6 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
3.39 oz (96 g)
Width
1.93" (49 mm)
Depth
0.453" (11.5 mm)
Height
4.47" (113.5 mm)
Phone features
Java technology
Yes
Other features
Interface
Bluetooth, USB
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Playback formats
MP3, AAC
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:08:37
Uk has collected 33 expert reviews for Motorola L7 Black 96 g and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
itreviews.com
Updated:
2013-11-20 16:08:29
slim phone supporting a worthy cause: Motorolas range of slimline handsets isnt shy about appearing in various bright colours, so seeing one that is blood red probably wont be much of a surprise. But Motorola has done A Good Thing with the...
0%
iMobile.com.au
Updated:
2013-11-20 16:08:31
Overview IntroductionThe Motorola V3 RAZR was a huge hit around the globe. I was amazed at the success it had, and is still having with the subsequent RAZR-based handsets being released on both 2G and 3G networks. The main highlight of the original RA...
0%
goodgearguide.com.au
Updated:
2013-11-20 16:08:33
The current trend when it comes to mobile phones is an extremely thin form factor. Motorola kicked things off with the launch of the famous...
Good Slim form factor, Well built, Memory card slot, MP3 Player, Included Bluetooth headset...
Bad Menu system, Keypad design, Heavy, Paltry VGA camera, no iTunes support in Australia, Average battery life The Final Word The SLVR L7 is an admirable effort by Motorola to provide the same wow factor of the RAZR in a candybar format. A better quality c...
Bottom line The SLVR L7 is an admirable effort by Motorola to provide the same wow factor of the RAZR in a candybar format. A better quality camera and a long awaited update to the user interface and Motorola could well be onto something very special here.
70%
theregister.co.uk
Updated:
2013-11-20 16:08:34
According to the 'word on the street', there are two reasons why you would want Motorola's SLVR phone over any other. The first is the dimensions of the device and the second that it's the second phone from Motorola to offer users iTunes software. The...
Bottom line We're flummoxed. Why did Motorola opt not to bring the iTunes software to UK users? Aside from the slim design that's is really the only thing this phone has going for it. The inclusion of a VGA camera shows that Motorola still hasn't really taken on...
60%
pocket-lint.com
Updated:
2013-11-20 16:08:34
points I have listed below.Pros: Looks bloody awesome in Red. Quality of finish is A1 as is the quality of it being screwed together. Design is first class. Its slim & lightweight, unlike myself. And the blue illumination is great. Thats wher...
Good Design, looks...
Bad points I have listed below.Pros: Looks bloody awesome in Red. Quality of finish is A1 as is the quality of it being screwed together. Design is first class. Its slim & lightweight, unlike myself. And the blue illumination is great. Thats wher...
Bottom line This phone will garner lots of wows when you take it out of your pocket. But if you do buy it, just don’t let people know that the insides are fairly lacklustre...
60%
techradar.com
Updated:
2013-11-20 16:08:36
Much of Motorolas recent success can be attributed to a combination of good marketing and bad spelling.Its clamshell RAZR handset started the trend, followed by the iTunes-equipped ROKR, the PEBL and now the SLVR. These phones (barring the ROKR) dont...
Good Super-thin design, Clear LCD display, Good call quality , Web access...
Bad Poor camera resolution, No headphones socket, Limited internal memory...
Bottom line Much of Motorolas recent success can be attributed to a combination of good marketing and bad spelling.Its clamshell RAZR handset started the trend, followed by the iTunes-equipped ROKR, the PEBL and now the SLVR. These phones (barring the ROKR) dont...
40%
letstalk.com
Updated:
2013-11-20 16:08:27
Motorolas candy bar-style thin cell phone, the Slvr, comes in a few flavors (L7, L6 and L2). It has many features found on the flip phone-style Razr including that trademark keypad and Motorolas easy-to-use interface. Though theres more to the Slvr...
66%
howardchui.com
Updated:
2013-11-20 16:08:28
The Motorola SLVR has that "squished by a steam roller" look that the now ubiquitous RAZR or Otto in A Fish Called Wanda (revenge! revenge!). If youve ever looked at the RAZR and thought "gee, I wish they would make a candy bar version of this" the...
0%
trustedreviews.com
Updated:
2013-11-20 16:08:29
Motorola's SLVR is a well known handset, but oddly it slipped through our net when it first appeared. The SLVR has been through a few iterations, like Motorola's other capitalised handsets the RAZR and the PEBL, and I'm going to look at an incarnation of...
Bottom line If I were looking to buy a new handset, the fact that I would be supporting a good cause without having to think about it, could sway my decision. Plus, the cause supported here is certainly one I'd be happy to choose.The Motorola SLVR L7 Red is a decided...
70%
phonearena.com
Updated:
2013-11-20 16:08:30
After the great success of the RAZR, Motorola have decided to use the award winning idea for a thin phone and as they remodeled the conception the SLVR line was created which consists of thin phones in a candy bar design. L7 is the most advanced SLVR f...
Good Size, Stylish design, Music player with extendable memory through microSD memory card, Good battery life...
Bad Worse under light and smaller buttons (in comparison to the RAZR), using which leads to some mistakes, Easy to finger print the surface, Uncomfortable SIM card holder, Lack of service lights...
Bottom line The SLVR L7 is a good start of the SLVR series, but even the fact that it is a top model, it has some unpleasant drawbacks. The main problem is the keypad, which is cheaper made and besides the fact that it is light up in one color it is not as comfort...
70%
techreviewsource.com
Updated:
2013-11-20 16:08:31
May 2, 2006 The Motorola cell phone brand sure is popular these days. Theyve been coming out with all kinds of new and flashy phones for consumers. Slim and sleek cell phones are definitely the "in" thing right now and thats evident from the huge...
Good Very sleek and futuristic looking, easy to use, nice LCD, excellent call quality, Bluetooth connectivity, iTunes audio player, TransFlash storage card slot...
Bad Small internal memory, mediocre camera quality, slippery controls, slow data transfer...
Bottom line May 2, 2006 The Motorola cell phone brand sure is popular these days. Theyve been coming out with all kinds of new and flashy phones for consumers. Slim and sleek cell phones are definitely the "in" thing right now and thats evident from the huge suc...
70%
Laptopmag.com
Updated:
2013-11-20 16:08:32
The RAZR revolutionized the clamshell phone and the SLVR L7 is here to do the same thing for the candy bar. In fact, the SLVR is even thinner than the RAZR, but it’s more than just a pretty face. This sleek world phone rocks iTunes, albeit with the...
Good Thinnest phone that you can buy, iTunes built in, 512MB memory card included, Loud, crisp speaker...
Bad Slow music transfers over USB 1.1, 100-song limit, Mediocre stereo earphones, No EDGE or UMTS support...
70%
mobileburn.com
Updated:
2013-11-20 16:08:32
In case you havent noticed, thin is really in. Motorola started it with the RAZR V3. Now with the new SLVR L7, they aim to do to the candy bar form factor what they did to the clamshell. Looks like they succeeded.
Good Slim design, high style, Apple iTunes...
Bad Unusual keypad, oldfashioned voice dialing, VGA camera...
Bottom line If you are looking for a solid phone primarily for voice and light texting, the Motorola SLVR L7 can hardly be beat. It is a very good looking device, and has a very practical form factor that can fit most anywhere. It is the perfect phone for a night...
95%
gsmarena.com
Updated:
2013-11-20 16:08:32
Here comes the ideal mobile solution for all those who are not in love with clamshells, but do like Motorola Razr?s slim design. Motorola has decided to continue the path marked by its popular Razr by launching a new line of slim phones with classic const...
0%
LordPercy.com
Updated:
2013-11-20 16:08:33
An uber slim phone for the celebrity market and also popular with the Chav community. Not quite what Motorola had in mind with the SLVR L7 but its wafer thin design does nothing to mask the poor iTunes player and limited battery life, shame really.
0%
Digitaltrends.com
Updated:
2013-11-20 16:08:33
The SLVRs iTunes interface pretty much parallels the iPods; but the SLVR is certainly no iPod.
Good iTunes compatible Stylish Thin and light Micro SD memory card included EDGE compatible...
Bad Limited song capacity Easily smudged and scratched Poor-fitting, poor-sounding earbuds...
Bottom line Since you can count the number of iTunes-compatible cell phones on two fingers -- this one and the soon-to-be discontinued ROKR E1 -- and since its doubtful that the choices will expand until Apple decides if-and-when to enter the cell phone business...
65%
mobiletechreview.com
Updated:
2013-11-20 16:08:34
Samsung Trace t519 Thin is perpetually in, and the Samsung Trace is even slimmer than the Motorola SLVR L7 and the older Samsung t509s. Not just a pretty face, this quad band phone has EDGE, Bluetooth, a 1.3MP camera and a MicroSD memory expansion slot...
0%
ilounge.com
Updated:
2013-11-20 16:08:34
Once in a while, we test a new iPod-related product that is just well-executed enough to be good for some small percentage of the population, but isn’t good enough to recommend to all or most of iLounge’s readers. As Motorola’s second &l...
50%
pcmag.com
Updated:
2013-11-20 16:08:35
The Motorola SLVR L7 may be the handsomest phone in America. But even though it runs Apples popular iTunes music player, its feature set doesnt excite us. (One example: Like the RAZR V3, but unlike the newer V3c, the SLVR L7 uses the primitive reco...
Good So pretty. iTunes is easy to use.
Bad Quiet speakerphone. Poor camera. Slow data transfers. Strange headphone connector.
Bottom line Looks and feels great, but this is the vanguard of design, not of technology...
70%
tech-faq.com
Updated:
2013-11-20 16:08:36
The Motorola SLVR L7 defines sleek concept design. Made of shiny black metal and plastic, this cell phone has an internal antenna and still only weighs 96 grams this is possibly the slimmest of all the cell phones and its measurements are only 114x49...
0%
mobile-review.com US
Updated:
2013-11-20 16:08:37
Just at the last moment the company of Motorola renamed its fashion line phones and assigned an L index to them (see details on this point in the review of L2/L6). For now, the top model is the L7 aka SLVR (coming from "sliver"). The device is interest...
0%