location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Moto G5S Plus 5.5" Android 7.1 4G Micro-USB 4 GB 64 GB 3000 mAh Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Moto G5S Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Moto G5S Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA6R0000US
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola Moto G5S Plus 5.5" Android 7.1 4G Micro-USB 4 GB 64 GB 3000 mAh Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.5" 1920 x 1080 pixels Gorilla Glass
  • - Qualcomm Snapdragon 625 2 GHz
  • - 4 GB 64 GB MicroSD (TransFlash) 128 GB
  • - 4G NanoSIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.2 Near Field Communication (NFC)
  • - Dual camera 13 MP
  • - 3000 mAh
  • - Android 7.1
Long product name Motorola Moto G5S Plus 5.5" Android 7.1 4G Micro-USB 4 GB 64 GB 3000 mAh Gold :
The short editorial description of Motorola Moto G5S Plus 5.5" Android 7.1 4G Micro-USB 4 GB 64 GB 3000 mAh Gold

5.5" 1920 x 1080, GSM/UMTS/LTE, Qualcomm Snapdragon 625 2.0 GHz-Octa-Core, 650 MHz Adreno 506 GPU, 3 GB, 32 GB, Dual 13 Mpx, Bluetooth, NFC, Wi-Fi, GPS, Android 7.1 Nougat
More>>>
Motorola Moto G5S Plus 5.5" Android 7.1 4G Micro-USB 4 GB 64 GB 3000 mAh Gold:
The official marketing text of Motorola Moto G5S Plus 5.5" Android 7.1 4G Micro-USB 4 GB 64 GB 3000 mAh Gold as supplied by the manufacturer

double the cameras. way better photos.
We didn’t just improve the camera—we rebuilt it, with new dual 13 MP rear cameras and smart software that puts the power of a professional SLR camera in the palm of your hand.

Snap crystal clear shots, then add a blur effect to make portraits pop. Switch up a classic black & white snap with a splash of color.† Or, have some fun replacing the background with any image from your Google Photos Library.

Switch to the 8 MP wide angle front camera with LED flash for picture-perfect selfies, day or night. Use Panorama Mode to capture more of a scenic background.

metal marvel
Wow the crowd with our new all-metal unibody design, precision-crafted from a single piece of high-grade aluminum. Diamond cut and painstakingly polished for a flawless finish, it’s stunningly beautiful and stronger than ever. Choose from Lunar Gray or Blush Gold designs.

bring the big screen with you
Now movie night can be anywhere. Bring blockbusters to life on an impressive 5.5" full HD display with the vivid colors and fine details you’d expect to find only on a premium phone. With a blazing-fast Qualcomm® Snapdragon™ 2.0 GHz octa-core processor, powerful graphics capabilities, and support for 4G speed, annoying lags and load times are a thing of the past.

power couple
Stay unplugged. The 3000 mAh all-day battery holds enough power to get you through your day. When it’s time to power up, don’t slow down. The included TurboPower™charger provides up to 6 hours of battery life with just a quick 15 minute charge.

Power up your print
Go ahead, forget your password. With moto g⁵ˢ plus, your fingerprint unlocks your phone. Plus, store up to five fingerprints to share the wealth.

Navigate with a touch
The new one-button nav makes old school on-screen buttons disappear, so you get a much better view. Use the fingerprint reader as a directional key: swipe left to go back, right to access recent apps, and tap to go home. Unlock or lock your phone with one long press.

Make online payments with just a tap
With moto g⁵ˢ plus, you can login to apps and make online payments with Android Pay by simply touching the fingerprint reader. You can also shop the Google Play store and pay using your fingerprint—no password required.

Short summary description Motorola Moto G5S Plus 5.5" Android 7.1 4G Micro-USB 4 GB 64 GB 3000 mAh Gold:
This short summary of the Motorola Moto G5S Plus 5.5" Android 7.1 4G Micro-USB 4 GB 64 GB 3000 mAh Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Moto G5S Plus , 5.5", 4 GB, 64 GB, 13 MP, Android 7.1, Gold

Long summary description Motorola Moto G5S Plus 5.5" Android 7.1 4G Micro-USB 4 GB 64 GB 3000 mAh Gold:
This is an auto-generated long summary of Motorola Moto G5S Plus 5.5" Android 7.1 4G Micro-USB 4 GB 64 GB 3000 mAh Gold based on the first three specs of the first five spec groups.

Motorola Moto G5S Plus . Display diagonal: 5.5", Display resolution: 1920 x 1080 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 625. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. Operating system installed: Android 7.1. Battery capacity: 3000 mAh. Product color: Gold. Weight: 5.93 oz (168 g)

Display
Display diagonal *
5.5"
Screen shape
Flat
Display glass type
Gorilla Glass
Display resolution *
1920 x 1080 pixels
Touch technology
Multi-touch
Touchscreen type
Capacitive
Pixel density
401 ppi
Second display
No
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
625
Processor cores
8
Processor frequency *
2 GHz
Storage
RAM capacity *
4 GB
Internal storage capacity *
64 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
128 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
13 MP
Rear camera aperture number
2
Digital zoom
8x
Front camera type *
Single camera
Front camera resolution (numeric) *
8 MP
Front camera aperture number
2
Rear camera flash *
Yes
Flash type
LED
Resolution at capture speed
3840x2160@30fps
Video recording modes
2160p
Rear camera type *
Dual camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Video stabilizer
Yes
Geotagging
Yes
Night mode
Yes
Network
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
Edge, GPRS, GSM
3G standards *
HSPA+, UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Bluetooth *
Yes
Bluetooth version
4.2
Bluetooth Low Energy (BLE)
Yes
Tethering (modem-mode)
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product color *
Gold
Performance
Fast charging
Yes
Graphics card
Adreno 506
Fingerprint reader
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialing
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 7.1
App distribution platform
Google Play
Google applications
Google Maps, Google Play, YouTube
Battery
Battery capacity *
3000 mAh
Sensors
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Weight & dimensions
Width
3" (76.2 mm)
Depth
0.374" (9.5 mm)
Height
6.04" (153.5 mm)
Weight *
5.93 oz (168 g)
Packaging content
Quick start guide
Yes
Cables included
USB
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 15:24:41
Uk has collected 176 expert reviews for Motorola Moto G5S Plus 14 cm (5.5") Android 7.1 4G Micro-USB 4 GB 64 GB 3000 mAh Gold and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-02 15:24:18
Before settling on a (now two-year-old) Moto G5S Plus, you may want to consider Motorola’s newer offering. That said, the Moto G7 will set you back more money. At the time of writing, a SIM-free Moto G7 Plus can be bought for £269, whereas a SIM-free Moto...
Good Upgraded metal frame, Good value, Upgraded metal frame...
Bad Camera not great at night, Camera shutter lag...
Bottom line The Moto G5S Plus remains one of the most affordable Android phones, but the Moto G7 is much better...
80%
gadgetsmagazine.com.ph
Updated:
2019-12-02 15:24:19
The G5s Plus is a mid-ranged phone that sports a high-end phone form factor. Unlike its previous iteration, Moto has opted for a more elegant unibody metal construction—a wise design choice that enhances the phone's premium feel. The metal backing envelop...
80%
techradar.com
Updated:
2019-12-02 15:24:20
Moto G5S Plus on Moto G5 Plussan päivitys. Aiempi malli julkaistiin alle puoli vuotta sitten, mikä saakin miettimään, yrittikö Lenovo lakaista hieman epäonnistuneen tuotteensa maton alle kaikessa hiljaisuudessa.Noin 300 euroa maksava puhelin on vain hiema...
Good Kokonaan metallinen runko, Erinomainen hinta-laatusuhde, Hyvä akunkesto...
Bad Merkittävä viive kameran sulkimessa, G5S Plussan Akku ei ole tavallista G5S:ää suurempi, Ohjelmat kaatuvat satunnaisesti...
Bottom line Aiempaa laadukkaampi rakenne, suurempi näyttö, hyvä akunkesto sekä kohtuullinen hinta tekevät Moto G5S Plussasta yhden parhaista edullisista Android-puhelimista...
90%
T3.com
Updated:
2019-12-02 15:24:20
The Moto G5S Plus is the replacement for the same firm's G5 Plus, and while the RRP is slightly more expensive at £259 (AU$430, US$340) we're already seeing heavy discounting. That makes it a serious contender among affordable Androids: it's a big-screen...
Good Really good value, Solid metal case...
Bad Camera is slow...
Bottom line Don't pay the RRP: the Moto G5S Plus is widely available at discounted prices, which makes it superb value for money and a better bet than the similarly named but less premium-feeling G5 Plus. It's not one for the spec sheet willy wavers but it delivers s...
60%
technave.com
Updated:
2019-12-02 15:24:20
Motorola is one of the smartphone brands that like to release multiple models to cater to different type of customers. Some users don't need such a powerful device, some just want nice camera features, and some just want a simple phone that has good netwo...
Bottom line Motorola Moto G5S Plus review - A decent mid-range smartphone with a strong battery pack and affordable pricingAbel Wong - Mar 12, 2018-->Motorola is one of the smartphone brands that like to release multiple models to cater to different type of customers...
0%
techadvisor.co.uk
Updated:
2019-12-02 15:24:21
Long has the Moto G line of budget smartphones been considered excellent. Not just at Tech Advisor but worldwide, we've come to expect a lot of phone for not a lot of money when the latest one comes out. There are only two real differences between the ol...
Bottom line The Moto G5S Plus is not only the best Moto G phone ever, it's the best phone under £300 you can buy today. Yes, it is slightly more expensive than the G5 or the Nokia 5, but what you gain in build quality, photography and performance are well worth the e...
90%
bit.com.au
Updated:
2019-12-02 15:24:21
For four generations, Motorola's Moto G series had been the gold standard for budget smartphones – offering more value with every new release. But with the Moto G5 series released in the second quarter 2017, the Lenovo-owned phone maker did something high...
Bottom line Motorola's Moto G5S and Moto G5S Plus both offer plenty of value, with bigger screens, much improved design and better cameras than their predecessors. The 5.2in Moto G is more affordable at $349, but the $429 is arguably even better value, with 5.5in scr...
0%
technave.com
Updated:
2019-12-02 15:24:21
Fresh from an expensive Christmas and looking for a value-for-money smartphone for the New Year of 2018 ? Well, we've got a list for you with the best smartphones for below RM1K that you can get this New Year. Consisting of some solid all-rounder favourit...
Bottom line Overall, for its price of RM899, the ASUS ZenFone Max Plus (M1) offers the best bang-for-your-buck value, especially if you're looking for a slimmer 18:9 aspect ratio display smartphone, longer lasting 4130 mAh battery and Face Unlock. It's also the bette...
0%
alphr.com
Updated:
2019-12-02 15:24:23
The Moto G5S is a smart-looking budget phone with an impressive camera (read our full review here); the Moto G5S Plus, you won't be surprised to learn, is a larger version of the same. It's not actually that much bigger, mind you. The screen measures 5.5...
Bottom line The Moto G5S Plus is the most desirable Moto G handset we've seen in a long time. It's certainly an improvement on the original G5 Plus: the larger screen is better for games and videos, and the unibody casing makes it feels much more like a premium smart...
80%
filipinotechaddict.net
Updated:
2019-12-02 15:24:24
Its Christmas time and it is time buy a new phone! This season many are on a look out for a new phone as a gift to themselves or to a loved one.The midrange smartphone market has been a very exciting arena this year. More flagship features are now seen at...
0%
filipinotechaddict.net
Updated:
2019-12-02 15:24:25
The Moto G5S Plus is a mid-range level smartphone from Motorola. Following the steps of its predecessors which are the Moto G5 and Moto G5 Plus with upgraded specifications.The Moto G5S Plus is equipped with a 5.5-inch Full HD display, Snapdragon 625 proc...
Bottom line Overall, the Motorola G5s Plus is a premium looking phone for its price, it is a splash resistant phone, has a good build quality, Full HD display, Snapdragon 625 processor and a good dual-camera setup on its back. Initially, its back cameras can provide...
0%
whistleout.com.au
Updated:
2019-12-02 15:24:27
The phone industry moves fast, hey? The Moto G5S Plus is technically a mid-year refresh of the Moto G5 Plus, a phone that only came out around six months ago. More importantly, the Moto G5 Plus was a phone we really liked, to the point where we called it...
Good Lovely, high quality display, Excellent value, Great performance for its price...
Bad Low screen-to-body ratio, Hard to use one-handed, No headphone jack...
Bottom line The Moto G5S Plus is one of the best budget smartphones around right now, and is an admirable successor to the G5 Plus. The screen is a little bigger, the camera is a little better, and it's still great value. If you're after a bang for buck smartphone, t...
0%
Digitaltrends.com
Updated:
2019-12-02 15:24:27
The budget phone market is seriously heating up, and while there was once a time when the Motorola Moto G was the most-loved and best-reviewed budget device out there, now there are a ton of great options. The likes of ZTE, Huawei, and Oppo all offer se...
Good Excellent value for money, Solid performance, Good battery life, Excellent software experience...
Bad Micro USB port – it's 2017, Lackluster camera...
Bottom line Yes, you should. The Moto G5S Plus is the best phone in its price range. If you're looking for a flagship phone with top-tier specs, then this probably won't tick all the boxes, but if you have around $300 to spend, this is the one for you.Editors' Recomm...
80%
yugatech.com
Updated:
2019-12-02 15:24:31
Lenovo's Motorola recently launched two new smartphones – the Moto G5S and the Moto G5S Plus. The latter, which we have for review, packs a more powerful hardware, packing a 5.5-inch Full HD display, Snapdragon 625 CPU, 4GB RAM, and dual 13MP rear camera...
Bottom line The Moto G5S Plus is a solid mid-ranger with a good display, capable processor, large RAM, dual rear cameras, good battery life, and doesn't ask much at Php14,999. It would have been a stand out if it was released in Q1 or Q2 of 2017. Right now, it's a to...
0%
filipinotechaddict.net
Updated:
2019-12-02 15:24:31
Beefing up the specs is the name of the game that Mptprola intends to do with the recent arrival of the the Moto G5s Plus. Offering great specs sheet, a dual camera set up and premium materials in a competitive price point could shaken the already intense...
Bottom line We do love the new Moto G5s Plus. Although the design is a bit stale, we love the level up specs and roomier memory configuration. We have to test yet the camera and overall battery life on our full review so stay tuned...
0%
thunderbaylive.com
Updated:
2019-12-02 15:24:31
Full review & ratings: | The Moto G5S Plus is a strong contender for the title of best budget phone. Delivering stylish good looks, a snappy Android experience, dual cameras, lightning fast fingerprint scanner, and all for $229: this is the Moto G5S Plus...
0%
techradar.com
Updated:
2019-12-02 15:24:35
The Moto G5S Plus is the successor to the Moto G5 Plus. That phone arrived less than six months earlier, making you wonder if this is Lenovo quietly shuffling a phone of which it wasn't too proud under the sofa.This new phone is only slightly more expensi...
Good Upgraded full metal shell, Very good value, Good battery life...
Bad Significant camera shutter lag, Max screen brightness isn't high, No USB Type-C port...
Bottom line The Moto G5S Plus is, in a specs sense at least, not a major step up from the Moto G5 Plus. Its dual camera setup isn't worth getting that excited about and the processing power is similar.However, in person the shift is greater. Build quality has been dr...
90%
goodhousekeeping.co.uk
Updated:
2019-12-02 15:24:35
The Motorola Moto G5S Plus is the ideal smartphone is you have a limited budget but want the camera features offered by a flagship handset. It has dual 13MP rear camera lenses which means you can create photos with a depth of field effect that sees the ba...
Good Simple and straightforward to use, It offers good battery life, lasting 10 hours in our video playback tests, It's quick to recharge too 15 minutes of charging will give you up to six hours power, Google Assistant is builtin, it's a comprehensive voice as...
Bad The smartphone doesn't look or feel as premium as we'd like, We found that, in sunny conditions, the screen suffered from glare and it attracts fingerprint marks too...
Bottom line This is a great handset if you want the features of a camera more likely found on a flagship device but you can't warrant spending more than £260. It's stylish, offers great battery life and even comes with Google Assistant. Admittedly, it doesn't feel as...
81%
trustedreviews.com
Updated:
2019-12-02 15:24:39
The Lenovo Moto G5S Plus is a new alternative to the Moto G5 Plus. Arriving just a few months later, it makes you wonder: “why?” Whatever the answer, even though we think the original G5 Plus is great, there are real improvements here. The Lenovo Moto G...
Good Great value, Much improved build, Good daylight photos...
Bad Slow, slightly buggy camera...
Bottom line Moto G5S Plus — Camera Hardware The Moto G5S Plus has a different camera array to its closest sibling, the Moto G5 Plus. Instead of using a single 16-megapixel rear camera it has two 13-megapixel rear cameras, with a lens aperture of f/2.0. More expensive...
90%
techradar.com
Updated:
2019-12-02 15:24:40
The Moto G5S Plus is the successor to the Moto G5 Plus. That phone arrived less than six months earlier, making you wonder if this is Lenovo quietly shuffling a phone of which it wasn't too proud under the sofa.This new phone is only slightly more expensi...
Good Upgraded full metal shell, Very good value, Good battery life...
Bad Significant camera shutter lag, Battery no bigger than G5S, Occasional app crashes...
Bottom line The Moto G5S Plus is, in a specs sense at least, not a major step up from the Moto G5 Plus. Its dual camera setup isn't worth getting that excited about and the processing power is similar.However, in person the shift is greater. Build quality has been dr...
90%
techadvisor.co.uk
Updated:
2019-12-02 15:24:41
We explain the key differences between the two new budget phones from Motorola to help you choose which is best for you. Also see: Best budget phones and Moto G5s/Moto G5s Plus latest news For a start, the price. The Moto G5s is £40 cheaper than the G5...
Bottom line With only a small difference in its overall size the more powerful Moto G5s Plus with dual-cameras is likely to be the better buy here. However, when you're buying in the budget market price is everything, and the £40 difference could be enough to tip the...
0%
alphr.com
Updated:
2019-12-02 15:24:41
Motorola has unveiled the special edition Moto G5S and Moto G5S Plus range mere months after the Moto G5 hit stores. The Moto G5 – the highly-anticipated but largely disappointing handset – was unveiled at this year's Mobile World Congress in February an...
0%
notebookcheck.net
Updated:
2019-12-02 15:24:19
Good but is it better? The Moto G5 Plus impressed us in our recent review. Lenovo has now released a successor six months later with a dual rear-camera system. Can the Moto G5s Plus overcome one of the weaker points of its predecessor...
Good dual SIM, support for up to a 256 GB microSD, good cameras, well-constructed case, clear phone calls, good front camera, responsive touchscreen, precise gyroscope, fingerprint sensor & gestures, useful additional software, good battery life, larger displ...
Bad GPS still needs improving, annoying questions during set-up, dual camera system is not overly convincing...
84%
zdnet.com
Updated:
2019-12-02 15:24:19
Updated for June 2018: The Apple iPhone X starts at $1,000, the iPhone 8 Plus at $800, the Samsung Galaxy S9 Plus at $840, and the Google Pixel 2 XL at $849. These manufacturers and wireless carriers tend to offer monthly payment plans to help people acce...
0%
phonearena.com
Updated:
2019-12-02 15:24:21
Not everyone wants, needs, or can afford a flagship-class smartphone, so we're grateful to have a market with no shortage of mid-range phone options. But while those budget-priced offerings from some manufacturers feel like afterthoughts, other phone-mak...
Good Decent value, Great battery life, Attractive build...
Bad No real waterproofing (nanocoat only), Aging microUSB port, Bokeh effect produces underwhelming results...
Bottom line The Moto G5S Plus mainly exists as a slightly-larger-screened variant of the smaller Moto G5 phones, and there it succeeds. The phone has the sort of 5.5-inch screen that a lot of users prefer to more petite panels, and here we get it without any big comp...
74%
theverge.com
Updated:
2019-12-02 15:24:30
What happens when Motorola tries to release a better version of the Moto G5 Plus — the best budget smartphone around — in the same year? In this case, it succeeds. The Moto G5S Plus is a special edition of the G5 Plus with an improved design, camera syste...
Good Great unibody design, Excellent battery life, Unlocked; works on every carrier...
Bad Poor camera, No NFC, No USB-C...
Bottom line The Moto G5S Plus is better than the G5 Plus in tangible ways — the build quality and the display are better and bigger, respectively — but with a $50 price jump over its predecessor, the G5S Plus probably isn't the budget king for most people if your...
75%
androidauthority.com
Updated:
2019-12-02 15:24:31
What exactly quantifies a budget smartphone? Is it a price point resting below a certain level? A lack of any flagship-level features? Or an outdated design compared to today's standards?The answer is different for almost everyone, but one thing is for ce...
Good Great build quality, Punchy LCD screen, Fantastic battery life, Simplistic UI, Useful "Moto Actions"...
Bad Outdated micro-USB, Sub-par speakers, Low-quality camera(s)...
Bottom line The Moto G5S Plus builds upon the previous G5 Plus to deliver a near-flagship-level experience for a fraction of the cost...
83%
talkandroid.com
Updated:
2019-12-02 15:24:32
Lenovo announced the Moto G5S Plus as a sort of special edition of the Moto G5 Plus from last year with similar, but slightly improved specs. It bumped the screen size up to 5.5-inches and added a dual-camera system, but otherwise kept most of what we lov...
Bottom line None of us here know exactly where Lenovo is putting their money, but if I had to guess, I'd be pretty comfortable saying they care much more about their mid-range and budget-friendly phones than the flagship stuff.The Moto Z line with all of their Moto M...
0%
androidpolice.com
Updated:
2019-12-02 15:24:34
It's been a few years since the Motorola that we knew and loved was replaced by what I like to call Lenovorola. Gone are the quick updates, Moto Maker, and a lot of other things that made Motorola great; instead, we now have a ton of different models, sup...
Good The metal body is all grown up, and makes the phone look and feel much more expensive than it is, 1080p is perfectly adequate, and viewing angles are great, It's quick, and it can even replace the nav buttons, Unless you're doing some serious gaming, it s...
Bad They're nothing special, and are lackluster in some crucial respects, It's not here, so if you use mobile payments, you're SOL, I still put the connector in upsidedown every time, Its MSRP has gone up by $50 from the G5 Plus's, despite there not being man...
Bottom line The Moto G5S Plus is much more of an evolution than a revolution, but that's what we expected given the "S" branding. It brings a nicer metal design, an excellent display, smooth performance, a long-lasting battery, and close-to-stock software. The only r...
0%
androidheadlines.com
Updated:
2019-12-02 15:24:35
Motorola once again owns the under-$300 category, this time with the Moto G5S Plus.Motorola's Moto G series of smartphones have become the manufacturer's most popular series of phones ever. Even surpassing the RAZR back in the era of flip phones. That's p...
Good Headphone Jack, Display, Camera, Build quality...
Bad No NFC, Micro USB port, Camera depth mode is a bit slow, Large bezels, Wrap Up, The Moto G5S Plus is a bit of an interesting smartphone. It's a “special edition” of the Moto G5 Plus that was released earlier this year, but it isn't much different. The big...
Bottom line The Moto G5S Plus is a bit of an interesting smartphone. It's a “special edition” of the Moto G5 Plus that was released earlier this year, but it isn't much different. The biggest difference here is arguably the dual camera setup. And it's not as incredib...
0%
tomsguide.com
Updated:
2019-12-02 15:24:35
Motorola has taken its budget darling, the G5 Plus, and tweaked it just enough to deliver an even better package. There are three key areas in which the G5S Plus outperforms the cheaper G5 Plus: screen size, design and the presence of an all-new dual 13-...
Good Excellent displa, Premium desig, Speedy performanc, Long-lasting battery...
Bad Unremarkable dual camera, U.S. model lacks NF, Slow Wi-Fi...
Bottom line If you're looking to take the plunge while Motorola is selling the G5S Plus for the same price as the standard model, you should go for it. You'll appreciate the more meticulous design and more pleasant user experience compared to rivals like the $200 Hon...
80%
recombu.com
Updated:
2019-12-02 15:24:38
We already love the Moto G5 Plus and Motorola has just super-sized it in the form of the special edition Moto G5s Plus. Packing a bigger display than before, as well as some refined design work and a new dual-lens camera, the G5s Plus is one of the best s...
Good Bigger screen, Smart and streamlined UI, Sleek design...
Bad Dual lens camera no marked improvement...
Bottom line Overall, the Moto G5s Plus improves on the already-great G5 Plus, offering a lot for less than £300 here in the UK. Refined design work, a bigger display and that same vanilla Android interface makes for a strong all-rounder, while the improved selfie cam...
90%
91mobiles.com
Updated:
2019-12-02 15:24:38
Smartphone technology is evolving at an exponential rate, which is both a good and a bad thing. With powerful processors and better cameras being developed round the clock, smartphones are faster and more versatile than they were ever before. Moreover, mo...
Good Good build quality, Good performance, Excellent battery life...
Bad Cameras fail to impress, Incremental upgrade makes it a no-go for many, Facebook Comments, ShareTweet...
Bottom line As I mentioned at the start of this review, the G5s Plus isn't a huge increment over the G5 Plus. The smartphone comes with the same internals and possibly a better camera, should Motorola address the quirks with a software update. However, bear in mind t...
70%