Motorola logo

Motorola C1004LB+ telephone DECT telephone Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35042
Info modified on:
18 Nov 2021, 16:43:01
Short summary description Motorola C1004LB+ telephone DECT telephone Black:

Motorola C1004LB+, DECT telephone, Wireless handset, Speakerphone, 50 entries, Black

Long summary description Motorola C1004LB+ telephone DECT telephone Black:

Motorola C1004LB+. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 50 entries. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.