Monoprice 39556 HDMI cable 300" (7.62 m) HDMI Type A (Standard) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
572
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points Monoprice 39556 HDMI cable 300" (7.62 m) HDMI Type A (Standard) Black:
  • - Ferrite cores help protect against electromagnetic and radio frequency interference
  • - 26AWG copper conductors
  • - Gold plated connectors
  • - Supports HDR and HDR10
Long product name Monoprice 39556 HDMI cable 300" (7.62 m) HDMI Type A (Standard) Black:

18 Gbps,4K (3840x2160p), 7.62 m, Black

Short summary description Monoprice 39556 HDMI cable 300" (7.62 m) HDMI Type A (Standard) Black:

Monoprice 39556, 300" (7.62 m), HDMI Type A (Standard), HDMI Type A (Standard), 3D, 18 Gbit/s, Black

Long summary description Monoprice 39556 HDMI cable 300" (7.62 m) HDMI Type A (Standard) Black:

Monoprice 39556. Cable length: 300" (7.62 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, 3D, Data transfer rate: 18 Gbit/s, Audio Return Channel (ARC), Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.