location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Monoprice 2604 InfiniBand/fibre optic cable 196.9" (5 m) 2x ST OFNR Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Monoprice Check ‘Monoprice’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2604
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2604
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0844660026044 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Monoprice’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Monoprice: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Monoprice 2604 InfiniBand/fibre optic cable 196.9" (5 m) 2x ST OFNR Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - OFNR OM1
  • - 196.9" (5 m)
  • - 2x ST Male
  • - 2x ST Male
  • - Full duplex Multi-mode
  • - Orange
Long product name Monoprice 2604 InfiniBand/fibre optic cable 196.9" (5 m) 2x ST OFNR Orange :
The short editorial description of Monoprice 2604 InfiniBand/fibre optic cable 196.9" (5 m) 2x ST OFNR Orange

5 m, ST/ST, OM1, Multi Mode, Duplex
More>>>
Short summary description Monoprice 2604 InfiniBand/fibre optic cable 196.9" (5 m) 2x ST OFNR Orange:
This short summary of the Monoprice 2604 InfiniBand/fibre optic cable 196.9" (5 m) 2x ST OFNR Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Monoprice 2604, 196.9" (5 m), OFNR, OM1, 2x ST, 2x ST

Long summary description Monoprice 2604 InfiniBand/fibre optic cable 196.9" (5 m) 2x ST OFNR Orange:
This is an auto-generated long summary of Monoprice 2604 InfiniBand/fibre optic cable 196.9" (5 m) 2x ST OFNR Orange based on the first three specs of the first five spec groups.

Monoprice 2604. Cable length: 196.9" (5 m), Cable type: OFNR, Fiber optic type: OM1, Connector 1: 2x ST, Connector 2: 2x ST, Core diameter: 62.5 µm, Full duplex