location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Value Pack LC1220 (BK/C/M/Y) ink cartridge 1 pc(s) Standard Yield Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Pack LC1220 (BK/C/M/Y)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20029DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598017094
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2019 16:11:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Value Pack LC1220 (BK/C/M/Y) ink cartridge 1 pc(s) Standard Yield Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Yellow
  • - Standard Yield
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Value Pack LC1220 (BK/C/M/Y) ink cartridge 1 pc(s) Standard Yield Yellow :
The short editorial description of MM Value Pack LC1220 (BK/C/M/Y) ink cartridge 1 pc(s) Standard Yield Yellow

MM Print Supplies 20029DK - Brother Value Pack LC1220 (BK/C/M/Y)
More>>>
MM Value Pack LC1220 (BK/C/M/Y) ink cartridge 1 pc(s) Standard Yield Yellow:
The official marketing text of MM Value Pack LC1220 (BK/C/M/Y) ink cartridge 1 pc(s) Standard Yield Yellow as supplied by the manufacturer

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Value Pack LC1220 (BK/C/M/Y) ink cartridge 1 pc(s) Standard Yield Yellow:
This short summary of the MM Value Pack LC1220 (BK/C/M/Y) ink cartridge 1 pc(s) Standard Yield Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MM Value Pack LC1220 (BK/C/M/Y), Standard Yield, Yellow, 1 pc(s)

Long summary description MM Value Pack LC1220 (BK/C/M/Y) ink cartridge 1 pc(s) Standard Yield Yellow:
This is an auto-generated long summary of MM Value Pack LC1220 (BK/C/M/Y) ink cartridge 1 pc(s) Standard Yield Yellow based on the first three specs of the first five spec groups.

MM Value Pack LC1220 (BK/C/M/Y). Cartridge capacity: Standard Yield, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Approximate page yield (A4, black & white, ISO/IEC 19752)
600 pages
Cartridge capacity
Standard Yield
Printing colors *
Yellow
Cartridge return & recycling
Yes
Quantity per box
50 pc(s)
Color
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Non-operating relative humidity (non-condensing)
5 - 95%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package width
4.17" (106 mm)
Package depth
1.42" (36 mm)
Package height
5.51" (140 mm)
Package weight
1.76 oz (50 g)
Package type
Blister
Other features
Capacity cartridge
600 sheets
Case or master carton quantity
50 pc(s)
Approximate page yield (A4, color)
600 pages
Archival storage life
2 year(s)
Quantity outer carton
80 pc(s)
Brand Image Article code product Stock Price from
Brother LC1280XLY ink cartridge 1 pc(s) Original High (XL) Yield Yellow Brother LC1280XLY ink cartridge 1 pc(s) Original High (XL) Yield Yellow
(show image)
LC-1280XLYBPRF LC1280XLY 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1280XLM ink cartridge 1 pc(s) Original High (XL) Yield Magenta Brother LC1280XLM ink cartridge 1 pc(s) Original High (XL) Yield Magenta
(show image)
LC-1280XLMBPRF LC1280XLM 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1280XLC ink cartridge 1 pc(s) Original High (XL) Yield Cyan Brother LC1280XLC ink cartridge 1 pc(s) Original High (XL) Yield Cyan
(show image)
LC-1280XLCBPRF LC1280XLC 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1280XLVALBPRF ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow Brother LC1280XLVALBPRF ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
LC-1280XLVALBPRF LC1280XLVALBPRF 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1280XLBK ink cartridge 1 pc(s) Original High (XL) Yield Black Brother LC1280XLBK ink cartridge 1 pc(s) Original High (XL) Yield Black
(show image)
LC-1280XLBKBPRF LC1280XLBK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1240VALBPRF ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow Brother LC1240VALBPRF ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow
(show image)
LC-1240VALBPRF LC1240VALBPRF 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1220 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow Brother LC1220 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
LC-1220 LC1220 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1280XLC ink cartridge 1 pc(s) Original High (XL) Yield Cyan Brother LC1280XLC ink cartridge 1 pc(s) Original High (XL) Yield Cyan
(show image)
LC-1280XLCBPDR LC1280XLC 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC1220 Rainbow ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow Brother LC1220 Rainbow ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow
(show image)
LC-1220RBWBPDR LC1220 Rainbow 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1220BKBP2DR ink cartridge 2 pc(s) Original Black Brother LC-1220BKBP2DR ink cartridge 2 pc(s) Original Black
(show image)
LC-1220BKBP2DR LC-1220BKBP2DR 0.00
(excl. VAT)
0 (incl. VAT)