Mio logo

Mio C220 Personal Navigation Device Benelux / MioMap v3 navigator LCD 3.88 oz (110 g)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9084
Info modified on:
21 Oct 2022, 10:14:32
Long product name Mio C220 Personal Navigation Device Benelux / MioMap v3 navigator LCD 3.88 oz (110 g):

C220 Personal Navigation Device Benelux / MioMap v3

Short summary description Mio C220 Personal Navigation Device Benelux / MioMap v3 navigator LCD 3.88 oz (110 g):

Mio C220 Personal Navigation Device Benelux / MioMap v3, 20 channels, Internal storage, 320 x 240 pixels, LCD, 65536 colors, Samsung S3C2440

Long summary description Mio C220 Personal Navigation Device Benelux / MioMap v3 navigator LCD 3.88 oz (110 g):

Mio C220 Personal Navigation Device Benelux / MioMap v3. Channels quantity: 20 channels. Map storage: Internal storage. Display resolution: 320 x 240 pixels, Display: LCD, Display number of colors: 65536 colors. Processor model: Samsung S3C2440, Processor frequency: 400 MHz, Operating system installed: Windows CE 5.0. Interface type: Touch Screen, Certification: - CE - E-Mark - EN50332 - ROHS

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.