location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mio C710 MioMap v3 Europe navigator Handheld LCD 6 oz (170 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mio Check ‘Mio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C710 MioMap v3 Europe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5420027502595 show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Mio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Mio C710 MioMap v3 Europe navigator Handheld LCD 6 oz (170 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld
  • - Outdoor (hiking, trekking) Auto Motorcycle
  • - 240 x 320 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 1200 mAh
Long product name Mio C710 MioMap v3 Europe navigator Handheld LCD 6 oz (170 g) :
The short editorial description of Mio C710 MioMap v3 Europe navigator Handheld LCD 6 oz (170 g)

C710 Personal Navigation Device
More>>>
Short summary description Mio C710 MioMap v3 Europe navigator Handheld LCD 6 oz (170 g):
This short summary of the Mio C710 MioMap v3 Europe navigator Handheld LCD 6 oz (170 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Mio C710 MioMap v3 Europe, 20 channels, Internal storage, 240 x 320 pixels, LCD, 65536 colors, Samsung S3C2440

Long summary description Mio C710 MioMap v3 Europe navigator Handheld LCD 6 oz (170 g):
This is an auto-generated long summary of Mio C710 MioMap v3 Europe navigator Handheld LCD 6 oz (170 g) based on the first three specs of the first five spec groups.

Mio C710 MioMap v3 Europe. Channels quantity: 20 channels. Map storage: Internal storage. Display resolution: 240 x 320 pixels, Display: LCD, Display number of colors: 65536 colors. Processor model: Samsung S3C2440, Audio formats supported: MP3, Operating system installed: Windows CE 4.2. Form factor: Handheld, Interface type: Touch Screen

Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:34:41
Uk has collected 18 expert reviews for Mio C710 MioMap v3 Europe navigator Handheld LCD 170 g and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techdigest.tv
Updated:
2011-08-10 06:34:11
The C710 is Mio’s top end sat nav system, designed to provide an all-in-one solution to your navigational needs whether you’re driving, cycling or walking. The wealth of features includes full postcode recognition, speed camera locations, Blue...
60%
itreviews.com
Updated:
2011-08-10 06:34:18
satellite navigation system with MP3 player and photo viewer: It is no longer enough to produce a dedicated navigation system that can get you from A to B by shouting at the next junction, turn left and similar phrases. Navigation systems have to do a...
0%
Techreviews.tv
Updated:
2011-08-10 06:34:08
And that’s all bundled up into a very compact package too. The device weighs in at 170g, with dimensions of 110 x 70 x 20mm and it comes with a range of connectors for bikes, cars and a belt pouch for walkers.
60%
v3.co.uk
Updated:
2011-08-10 06:34:25
Satellite navigation makes a return to slender...
80%
gpslodge.com
Updated:
2011-08-10 06:34:28
Another review has hit the net on the Mio C710 Digiwalker GPS System, and overall, give it a pretty balanced assessment. I reviewed the Mio C310, the little brother of the C710, earlier this year, and thought that the product was pretty good; the siz...
0%
pcmag.com
Updated:
2011-08-10 06:34:31
The competition in the market for dedicated portable GPS devices is heating up. Last fall, Garmin created the shirt-pocket travel assistant category with the introduction of the nüvi 350. Now theres competition: Enter the Mio DigiWalker C710. With a...
Good Built-in traffic receiver. Built-in DivX video player. Sensitive SiRFstarIII receiver. GPS antenna integrated into the case.
Bad Cant play music and navigate at the same time. No pedestrian mode. Phone menu not available from within navigation program. Cant search POI database by name.
Bottom line The Mio DigiWalker 710 offers many of the features found on the Garmin nüvi at an aggressive price, but its no nüvi-killer...
60%
trustedreviews.com
Updated:
2011-08-10 06:34:41
The first GPS device I reviewed for TrustedReviews was a Mio product, the Mio 168 and was notable for being the first PDA with integrated GPS. Since then, GPS has very much entered the mainstream and is now one of the hottest selling technologies around...
Bottom line The Mio is a good GPS device let down by an interface that could be more intuitive and by the lack of TMC coverage providing sparse traffic data. The latter in particular would put me off this device. On the up side it works very speedily, the POI databas...
70%