Millet MIV7767_8458 XS shirt/top T-shirt Crew neck Short sleeve Cotton, Polyester

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6145
Info modified on:
14 Mar 2024, 19:45:17
Bullet Points Millet MIV7767_8458 XS shirt/top T-shirt Crew neck Short sleeve Cotton, Polyester:
  • - Comfortable
  • - Breathable
  • - Eco-friendly
Long product name Millet MIV7767_8458 XS shirt/top T-shirt Crew neck Short sleeve Cotton, Polyester:

Climbing Men's t-shirt, Smart-Blend Cotton, XS, Blue

Short summary description Millet MIV7767_8458 XS shirt/top T-shirt Crew neck Short sleeve Cotton, Polyester:

Millet MIV7767_8458 XS, T-shirt, Adult, Male, Blue, Pattern, XS

Long summary description Millet MIV7767_8458 XS shirt/top T-shirt Crew neck Short sleeve Cotton, Polyester:

Millet MIV7767_8458 XS. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Male. Material: Cotton, Polyester, Material description (name, %): Cotton 50, Polyester 50, Fabric brand specific features: Smart-Blend. Weight: 5.29 oz (150 g). Quantity per pack: 1 pc(s). Best uses: Climbing, Travel

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.