location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Midea MAE50-S1102GPS washing machine Top-load 11 lbs (5 kg) 800 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Midea Check ‘Midea’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MAE50-S1102GPS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MAE50-S1102GPS
Category:
Machines used for washing clothes.
Washing Machines Check ‘Midea’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Midea: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2021 12:35:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Midea MAE50-S1102GPS washing machine Top-load 11 lbs (5 kg) 800 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Top-load 11 lbs (5 kg) 800 RPM White
  • - Built-in display LED
  • - Hygiene/anti-allergy, Black
  • - Load balancing system
  • - Delayed start timer Child lock
Long product name Midea MAE50-S1102GPS washing machine Top-load 11 lbs (5 kg) 800 RPM White :
The short editorial description of Midea MAE50-S1102GPS washing machine Top-load 11 lbs (5 kg) 800 RPM White

340 W, 45 L, LED, 800 RPM, 72 dB, 290 kWh/year, 31 kg
More>>>
Short summary description Midea MAE50-S1102GPS washing machine Top-load 11 lbs (5 kg) 800 RPM White:
This short summary of the Midea MAE50-S1102GPS washing machine Top-load 11 lbs (5 kg) 800 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Midea MAE50-S1102GPS, Top-load, 11 lbs (5 kg), 800 RPM, 290 kWh, White

Long summary description Midea MAE50-S1102GPS washing machine Top-load 11 lbs (5 kg) 800 RPM White:
This is an auto-generated long summary of Midea MAE50-S1102GPS washing machine Top-load 11 lbs (5 kg) 800 RPM White based on the first three specs of the first five spec groups.

Midea MAE50-S1102GPS. Loading type: Top-load. Drum capacity: 11 lbs (5 kg), Noise level (wash): 72 dB, Maximum spin speed: 800 RPM. Annual energy consumption washing: 290 kWh. Product color: White. Width: 20.3" (515 mm), Depth: 20.7" (525 mm), Height: 36.2" (920 mm)

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:28:27
Uk has collected 1 expert review for Midea MAE50-S1102GPS washing machine Top-load 5 kg 800 RPM White and the rating is 84 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
84%
Source Review comments Score
toptenreviews.com
Updated:
2020-01-01 17:28:27
The Midea MAE50-S1102GPS is one of the better portable washing machines we reviewed because it features an easily transportable design, numerous wash settings and convenience features that make it a great choice for small spaces. This comes with some desi...
Good It offers six wash cycles and six water levels, giving you versatility and control over how you want your clothes to be washed...
Bad This does not come with a noise reduction plate...
Bottom line The Midea MAE50-S1102GPS is an excellent portable washer because it comes with numerous convenience features and wash settings, allowing you to thoroughly wash your clothes as if you had a full-sized machine...
84%