Intel N N200, 8GB LPDDR5-SDRAM, 256GB Flash, 26.7 cm (10.5") Full HD+ 1920 x 1280, Intel UHD Graphics, WLAN, Bluetooth, 8MP, Windows 10 Pro 64-bit
Microsoft Surface Go 4, 10.5", 1920 x 1280 pixels, 256 GB, 8 GB, Windows 10 Pro, Platinum
Microsoft Surface Go 4. Display diagonal: 10.5", Display resolution: 1920 x 1280 pixels. Internal storage capacity: 256 GB. Processor family: Intel® N, Processor model: N200. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 18.4 oz (521 g). Operating system installed: Windows 10 Pro. Product color: Platinum