Microsoft logo

Microsoft Surface Go 4 Intel® N 128 GB 10.5" 8 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5201
Info modified on:
11 Sept 2024, 12:29:09
Long product name Microsoft Surface Go 4 Intel® N 128 GB 10.5" 8 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum:

Intel N200, 8GB LPDDR5-SDRAM, 128GB SSD, 26.7 cm (10.5") Full HD+ 1920 x 1280, Intel UHD Graphics, WLAN, Bluetooth, 8MP, Windows 10 Pro 64-bit

Short summary description Microsoft Surface Go 4 Intel® N 128 GB 10.5" 8 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum:

Microsoft Surface Go 4, 10.5", 1920 x 1280 pixels, 128 GB, 8 GB, Windows 10 Pro, Platinum

Long summary description Microsoft Surface Go 4 Intel® N 128 GB 10.5" 8 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum:

Microsoft Surface Go 4. Display diagonal: 10.5", Display resolution: 1920 x 1280 pixels. Internal storage capacity: 128 GB. Processor family: Intel® N, Processor model: N200. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 18.4 oz (521 g). Operating system installed: Windows 10 Pro. Product color: Platinum

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.