Microsoft logo

Microsoft Surface Pro 8 Intel® Core™ i5 256 GB 13" 8 GB Wi-Fi 6 (802.11ax) Windows 11 Home Platinum

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2575
Info modified on:
30 Sept 2024, 09:12:37
Bullet Points Microsoft Surface Pro 8 Intel® Core™ i5 256 GB 13" 8 GB Wi-Fi 6 (802.11ax) Windows 11 Home Platinum:
  • - Windows 11 Home 64-bit
  • - Intel Core i5-1135G7
  • - 33.0 cm (13") 2880 x 1920
  • - 8GB LPDDR4x-SDRAM & 128GB SSD
Long product name Microsoft Surface Pro 8 Intel® Core™ i5 256 GB 13" 8 GB Wi-Fi 6 (802.11ax) Windows 11 Home Platinum:

Intel Core i5-1135G7, 8GB LPDDR4x-SDRAM, 256GB SSD, 33.0 cm (13") 2880 x 1920, Intel Iris Xe Graphics, WLAN, Bluetooth, 10MP/5MP, Windows 11 Home 64-bit

Short summary description Microsoft Surface Pro 8 Intel® Core™ i5 256 GB 13" 8 GB Wi-Fi 6 (802.11ax) Windows 11 Home Platinum:

Microsoft Surface Pro 8, 13", 2880 x 1920 pixels, 256 GB, 8 GB, Windows 11 Home, Platinum

Long summary description Microsoft Surface Pro 8 Intel® Core™ i5 256 GB 13" 8 GB Wi-Fi 6 (802.11ax) Windows 11 Home Platinum:

Microsoft Surface Pro 8. Display diagonal: 13", Display resolution: 2880 x 1920 pixels. Internal storage capacity: 256 GB. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Internal memory: 8 GB. Rear camera resolution (numeric): 10 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Weight: 31.4 oz (891 g). Operating system installed: Windows 11 Home. Product color: Platinum

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.