Intel Core i5-1135G7, 8GB LPDDR4x-SDRAM, 128GB SSD, 33.0 cm (13") 2880 x 1920, Intel Iris Xe Graphics, WLAN, Bluetooth, 10MP/5MP, Windows 11 Home 64-bit
Microsoft Surface Pro 8, 13", 2880 x 1920 pixels, 128 GB, 8 GB, Windows 11 Home, Platinum
Microsoft Surface Pro 8. Display diagonal: 13", Display resolution: 2880 x 1920 pixels. Internal storage capacity: 128 GB. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Internal memory: 8 GB. Rear camera resolution (numeric): 10 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Weight: 31.4 oz (891 g). Operating system installed: Windows 11 Home. Product color: Platinum