Microsoft logo

Microsoft Comfort Curve KB2000 DE USB keyboard QWERTY Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41599
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 year
Long product name Microsoft Comfort Curve KB2000 DE USB keyboard QWERTY Black:

Microsoft Comfort Curve Keyboard KB2000 DE USB

Short summary description Microsoft Comfort Curve KB2000 DE USB keyboard QWERTY Black:

Microsoft Comfort Curve Keyboard KB2000 DE USB, Wired, USB, QWERTY, Black

Long summary description Microsoft Comfort Curve KB2000 DE USB keyboard QWERTY Black:

Microsoft Comfort Curve Keyboard KB2000 DE USB. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 60.2" (1.53 m). Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.