location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft 5F4-00011 headphones/headset Wired Head-band Gaming Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5F4-00011
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5F4-00011
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889842133738 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 19:22:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microsoft 5F4-00011 headphones/headset Wired Head-band Gaming Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, White Gaming Head-band Headset
  • - Wired
  • - Circumaural 20 - 20000 Hz
  • - Microphone type: Boom
Long product name Microsoft 5F4-00011 headphones/headset Wired Head-band Gaming Black, White :
The short editorial description of Microsoft 5F4-00011 headphones/headset Wired Head-band Gaming Black, White

Xbox Stereo Headset - Special Edition, 20Hz-20kHz, white/black
More>>>
Short summary description Microsoft 5F4-00011 headphones/headset Wired Head-band Gaming Black, White:
This short summary of the Microsoft 5F4-00011 headphones/headset Wired Head-band Gaming Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft 5F4-00011, Wired, Gaming, 20 - 20000 Hz, Headset, Black, White

Long summary description Microsoft 5F4-00011 headphones/headset Wired Head-band Gaming Black, White:
This is an auto-generated long summary of Microsoft 5F4-00011 headphones/headset Wired Head-band Gaming Black, White based on the first three specs of the first five spec groups.

Microsoft 5F4-00011. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Product color: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:15:43
Uk has collected 6 expert reviews for Microsoft 5F4-00011 headphones/headset Wired Head-band Gaming Black, White and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
digitalmediaandit.com
Updated:
2017-03-01 10:15:43
Back to the headset, Construction wise its ok, not bad but certainly nothing to write home about. They haven't used any high quality parts nor have they skimped and used very cheap and tacky plastic, it's somewhere in the middle which is to be expected fo...
Good Very easy to find a comfortable position on your head ear pads are comfy both chat and game audio is clear and very good quality the headset and adapter feel durable Works with PC, Mobile and any device using a standard headphone jack excellent price cons...
Bad They're not destruction proof meaning they could quite easily break if you don't look after them microphone arm only swings one way meaning it has to be worn on the left hand side (but I'm nit picking), Verdict: A stereo headset that plugs into the contro...
Bottom line A stereo headset that plugs into the controller so essentially it's a wireless headset as there are no wires trailing across the floor. The audio quality is pretty impressive and I can't fault it for the price I paid, when you take into account it can al...
100%
i4u.com
Updated:
2017-03-01 10:15:43
It almost feels like March has been the true and proper launch window for Microsoft's Xbox One. In less than a week we've seen the launch of the highly anticipated Titanfall, a comprehensive system update to add needed functionality, and an addition to th...
Bottom line There's also something to be said about ease-of-use here. They're not 5.1 Surround, but they are plug and play. No messing with extra cables or software settings or wireless receivers. They do the job effortlessly and they do it well. They're comfortable...
0%
booredatwork.com
Updated:
2017-03-01 10:15:43
The Xbox One Stereo Headset is the first headset on the Xbox One that supports Stereo Sound, retailing for $79.99 from Microsoft. This plain black colored headset, comes with a pull down mic and connects to your Xbox One through the controller with propri...
0%
gadgetreview.com
Updated:
2017-11-14 02:15:28
WHY IT'S A TOP PICK: Simple and minimalistic, Microsoft's Xbox One headset is ideal for those on a budget and is especially lightweight for those who hate heavy headphones. Price: Check Price Sound: Stereo Weight: 9 ounces Battery Life: N/A Compat...
0%
engadget.com
Updated:
2018-08-15 20:34:14
As much as we'd all love surround sound in every room where we have a TV, it isn't always feasible. Be it budgetary reasons or living in an apartment with roommates who don't share your enthusiasm for late-night explosions, sometimes 5.1- or 7.1-channel a...
0%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)