Microsoft logo

Microsoft Project Standard 2003 Win32 Italian Disk Kit Project management

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22534
Info modified on:
20 Jul 2023, 15:00:55
Long product name Microsoft Project Standard 2003 Win32 Italian Disk Kit Project management:

Project Standard 2003 Win32 Italian Disk Kit Student Media Microsoft Volume License CD MLF

Short summary description Microsoft Project Standard 2003 Win32 Italian Disk Kit Project management:

Microsoft Project Standard 2003 Win32 Italian Disk Kit, Project management, Italian, Disk Kit, Microsoft Windows 2000 SP3+, Windows XP+, Pentium 233 MHz, 128 MB

Long summary description Microsoft Project Standard 2003 Win32 Italian Disk Kit Project management:

Microsoft Project Standard 2003 Win32 Italian Disk Kit. Type: Project management, Language version: Italian, Software type: Disk Kit. Compatible operating systems: Microsoft Windows 2000 SP3+, Windows XP+, Minimum processor: Pentium 233 MHz, Minimum RAM: 128 MB. Media types supported: CD, Platform: PC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.