location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsemi PD-AS-951/12-24 PoE adapter Gigabit Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsemi Check ‘Microsemi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD-AS-951/12-24
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD-AS-951/12-24 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0844117001198 show
Category:
A Power Over Ethernet (PoE) Adapter is a device that injects power into an Ethernet network or a device that connects a non-PoE device to a PoE network.
PoE Adapters Check ‘Microsemi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsemi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2023 08:59:28
The date of the most recent change of the data-sheet in Icecat's system
Long product name Microsemi PD-AS-951/12-24 PoE adapter Gigabit Ethernet :
The short editorial description of Microsemi PD-AS-951/12-24 PoE adapter Gigabit Ethernet

High Power 4-Pair Splitter, PoE, 2 x RJ-45,10/100/1000Mbps,12V - 24V, 60W
More>>>
Short summary description Microsemi PD-AS-951/12-24 PoE adapter Gigabit Ethernet:
This short summary of the Microsemi PD-AS-951/12-24 PoE adapter Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

Microsemi PD-AS-951/12-24, Gigabit Ethernet, 10,100,1000 Mbit/s, 10/100/1000BaseT, IEEE802.3af, IEEE802.3at, FCC Part 15 Class A, EN55022 (CISPR 22) Class A, EN55024 (CISPR 24), 44 - 57 V

Long summary description Microsemi PD-AS-951/12-24 PoE adapter Gigabit Ethernet:
This is an auto-generated long summary of Microsemi PD-AS-951/12-24 PoE adapter Gigabit Ethernet based on the first three specs of the first five spec groups.

Microsemi PD-AS-951/12-24. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000BaseT. Electromagnetic compatibility: FCC Part 15 Class A, EN55022 (CISPR 22) Class A, EN55024 (CISPR 24). Input voltage: 44 - 57 V, Power consumption (typical): 70 W. Weight: 10.1 oz (285 g), Dimensions (WxDxH): 5.12 x 2.87 x 1.5" (130 x 73 x 38 mm)

Brand Image Article code product Stock Price from
Microsemi

Microsemi PD-PS-401G PoE adapter Gigabit Ethernet
(show image)
PD-PS-401G PD-PS-401G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)