location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect UTP502W networking cable White 78.7" (2 m) Cat5e U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP502W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTP502W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7331990072399
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:43:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect UTP502W networking cable White 78.7" (2 m) Cat5e U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Suitable for Gigabit (10/100/1000 Mbit) network
  • - CAT5e tested up to 100MHz
  • - with Latch Protection
  • - with slimline relief
  • - with gold plated PINs
Guarantee: 300 months
Long product name Microconnect UTP502W networking cable White 78.7" (2 m) Cat5e U/UTP (UTP) :
The short editorial description of Microconnect UTP502W networking cable White 78.7" (2 m) Cat5e U/UTP (UTP)

CAT5e U/UTP Network Cable 2m, White
More>>>
Short summary description Microconnect UTP502W networking cable White 78.7" (2 m) Cat5e U/UTP (UTP):
This short summary of the Microconnect UTP502W networking cable White 78.7" (2 m) Cat5e U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect UTP502W, 78.7" (2 m), Cat5e, U/UTP (UTP), RJ-45, RJ-45, White

Long summary description Microconnect UTP502W networking cable White 78.7" (2 m) Cat5e U/UTP (UTP):
This is an auto-generated long summary of Microconnect UTP502W networking cable White 78.7" (2 m) Cat5e U/UTP (UTP) based on the first three specs of the first five spec groups.

Microconnect UTP502W. Cable length: 78.7" (2 m), Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s, Product color: White

Brand Image Article code product Stock Price from
Deltaco

Deltaco V2-TP networking cable White 78.7" (2 m)
(show image)
V2-TP V2-TP 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP502R networking cable Red 78.7" (2 m) Cat5e U/UTP (UTP)
(show image)
UTP502R UTP502R 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP602W networking cable White 78.7" (2 m) Cat6 U/UTP (UTP)
(show image)
UTP602W UTP602W 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP502S networking cable Black 78.7" (2 m) Cat5e U/UTP (UTP)
(show image)
UTP502S UTP502S 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP502 networking cable Gray 78.7" (2 m) Cat5e U/UTP (UTP)
(show image)
UTP502 UTP502 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAT5e UTP 2m networking cable Orange 78.7" (2 m) U/UTP (UTP)
(show image)
UTP502O CAT5e UTP 2m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP502B networking cable Blue 78.7" (2 m) Cat5e U/UTP (UTP)
(show image)
UTP502B UTP502B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP502G networking cable Gray 78.7" (2 m) Cat5e U/UTP (UTP)
(show image)
UTP502G UTP502G 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP502Y networking cable Yellow 78.7" (2 m) Cat5e U/UTP (UTP)
(show image)
UTP502Y UTP502Y 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)