Microconnect logo

Microconnect SATEES05HQ SATA cable 19.7" (0.5 m) eSATA Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15239
Info modified on:
07 Nov 2019, 09:24:19
Long product name Microconnect SATEES05HQ SATA cable 19.7" (0.5 m) eSATA Black:

SATEES05HQ, eSATA, M/M, 0.5m

Short summary description Microconnect SATEES05HQ SATA cable 19.7" (0.5 m) eSATA Black:

Microconnect SATEES05HQ, 19.7" (0.5 m), eSATA, eSATA, Male/Male, Black

Long summary description Microconnect SATEES05HQ SATA cable 19.7" (0.5 m) eSATA Black:

Microconnect SATEES05HQ. Cable length: 19.7" (0.5 m), Connector 1: eSATA, Connector 2: eSATA

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.