Microconnect logo

Microconnect PI2025 SATA cable 9.84" (0.25 m) SATA 7-pin Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26310
Info modified on:
13 Mar 2024, 09:34:38
Guarantee:
300 months
Long product name Microconnect PI2025 SATA cable 9.84" (0.25 m) SATA 7-pin Black:

Slim/Mini SATA to SATA + Power, 0.25 m

Short summary description Microconnect PI2025 SATA cable 9.84" (0.25 m) SATA 7-pin Black:

Microconnect PI2025, 9.84" (0.25 m), SATA I, SATA 7-pin, Male/Female, Black, Straight

Long summary description Microconnect PI2025 SATA cable 9.84" (0.25 m) SATA 7-pin Black:

Microconnect PI2025. Cable length: 9.84" (0.25 m), Cable type: SATA I, Connector 1: SATA 7-pin. Package width: 6.18" (157 mm), Package depth: 4.65" (118 mm), Package height: 1.1" (28 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.