Microconnect logo

Microconnect PI01183 internal power cable 9.84" (0.25 m)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25692
Info modified on:
13 Mar 2024, 09:51:20
Guarantee:
300 months
Long product name Microconnect PI01183 internal power cable 9.84" (0.25 m):

Power 4pin-4pin+3pin

Short summary description Microconnect PI01183 internal power cable 9.84" (0.25 m):

Microconnect PI01183, 9.84" (0.25 m), Molex (4-pin), Molex (4-pin) + Fan (3-pin), Male, Female, Straight

Long summary description Microconnect PI01183 internal power cable 9.84" (0.25 m):

Microconnect PI01183. Cable length: 9.84" (0.25 m), Connector 1: Molex (4-pin), Connector 2: Molex (4-pin) + Fan (3-pin). Weight: 0.212 oz (6 g). Package width: 5.08" (129 mm), Package depth: 2.99" (76 mm), Package height: 0.472" (12 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.