Microconnect logo

Microconnect PE150418 power cable Black 70.9" (1.8 m) Power plug type I C13 coupler

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32799
Info modified on:
10 Aug 2024, 09:41:51
Bullet Points Microconnect PE150418 power cable Black 70.9" (1.8 m) Power plug type I C13 coupler:
  • - Can only be used in China
Guarantee:
300 months
Long product name Microconnect PE150418 power cable Black 70.9" (1.8 m) Power plug type I C13 coupler:

Power Cord China Type I - C13, 1.8m

Short summary description Microconnect PE150418 power cable Black 70.9" (1.8 m) Power plug type I C13 coupler:

Microconnect PE150418, 70.9" (1.8 m), Power plug type I, C13 coupler, H05VV-F, 220 V, 10 A

Long summary description Microconnect PE150418 power cable Black 70.9" (1.8 m) Power plug type I C13 coupler:

Microconnect PE150418. Cable length: 70.9" (1.8 m), Connector 1: Power plug type I, Connector 2: C13 coupler, Cable type: H05VV-F. Input voltage: 220 V, Input current: 10 A

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.