location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect KONV-IDE/SATA interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KONV-IDE/SATA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KONV-IDE/SATA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7666231705676
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:39:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect KONV-IDE/SATA interface cards/adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SATA 1.0 Compliant
Guarantee: 300 months
Long product name Microconnect KONV-IDE/SATA interface cards/adapter :
The short editorial description of Microconnect KONV-IDE/SATA interface cards/adapter

IDE to SATA Converter
More>>>
Short summary description Microconnect KONV-IDE/SATA interface cards/adapter:
This short summary of the Microconnect KONV-IDE/SATA interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect KONV-IDE/SATA, IDE, SATA, 2.68 oz (76 g), 6.85" (174 mm), 5.63" (143 mm), 1.34" (34 mm)

Long summary description Microconnect KONV-IDE/SATA interface cards/adapter:
This is an auto-generated long summary of Microconnect KONV-IDE/SATA interface cards/adapter based on the first three specs of the first five spec groups.

Microconnect KONV-IDE/SATA. Host interface: IDE, Output interface: SATA. Weight: 2.68 oz (76 g). Package width: 6.85" (174 mm), Package depth: 5.63" (143 mm), Package height: 1.34" (34 mm). Connectivity technology: Wired, Compatible operating systems: PC MAC Linux

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)