location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect DP-HDMI-2000H video cable adapter 787.4" (20 m) DisplayPort

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP-HDMI-2000H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-HDMI-2000H
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Nov 2018 10:52:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect DP-HDMI-2000H video cable adapter 787.4" (20 m) DisplayPort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 787.4" (20 m)
  • - DisplayPort
  • - HDMI
Long product name Microconnect DP-HDMI-2000H video cable adapter 787.4" (20 m) DisplayPort :
The short editorial description of Microconnect DP-HDMI-2000H video cable adapter 787.4" (20 m) DisplayPort

DisplayPort-HDMI M-M 20meter
More>>>
Short summary description Microconnect DP-HDMI-2000H video cable adapter 787.4" (20 m) DisplayPort:
This short summary of the Microconnect DP-HDMI-2000H video cable adapter 787.4" (20 m) DisplayPort data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect DP-HDMI-2000H, 787.4" (20 m), DisplayPort, HDMI, Gold, Male/Male

Long summary description Microconnect DP-HDMI-2000H video cable adapter 787.4" (20 m) DisplayPort:
This is an auto-generated long summary of Microconnect DP-HDMI-2000H video cable adapter 787.4" (20 m) DisplayPort based on the first three specs of the first five spec groups.

Microconnect DP-HDMI-2000H. Cable length: 787.4" (20 m), Connector 1: DisplayPort, Connector 2: HDMI

Brand Image Article code product Stock Price from
Microconnect

Microconnect DisplayPort/HDMI 3 m 118.1" (3 m) Black
(show image)
DP-HDMI-300 DisplayPort/HDMI 3 m 0.00
(excl. VAT)
0 (incl. VAT)