location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBXUN-90W-DC0001 power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBXUN-90W-DC0001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBXUN-90W-DC0001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783151791
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:17:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MBXUN-90W-DC0001 power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee: 12 months
Long product name CoreParts MBXUN-90W-DC0001 power adapter/inverter Indoor Black :
The short editorial description of CoreParts MBXUN-90W-DC0001 power adapter/inverter Indoor Black

Universal Car Adapter 90W with 15 different Plugs, One adapter to match them all. CoreParts offer compact, lightweight, and reliable Universal adapters for your Office, home, and car when you are on the go. These come with multi-plugs that ensure compatibility across all brands without the need for adjusting the voltage or power. Please check our datasheet with detailed info. about the number of plugs and compatibility with different models.
More>>>
Short summary description CoreParts MBXUN-90W-DC0001 power adapter/inverter Indoor Black:
This short summary of the CoreParts MBXUN-90W-DC0001 power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBXUN-90W-DC0001, Universal, Indoor, 10-15 V, 90 W, 20 V, DC1-to-DC2

Long summary description CoreParts MBXUN-90W-DC0001 power adapter/inverter Indoor Black:
This is an auto-generated long summary of CoreParts MBXUN-90W-DC0001 power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

CoreParts MBXUN-90W-DC0001. Purpose: Universal, Power supply type: Indoor, Input voltage: 10-15 V. AC adapter output current: 4.5 A. Connector(s): Multiple, USB output current: 2 A, USB output voltage: 5 V. Product color: Black, Housing material: Plastic, Housing color: Black. Width: 1.61" (41 mm), Depth: 2.83" (72 mm), Height: 0.748" (19 mm)

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)