MGA Entertainment logo

Rainbow High 569329E7C doll

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
232813
Info modified on:
07 Jul 2025, 23:35:07
Short summary description Rainbow High 569329E7C doll:

Rainbow High 569329E7C, Fashion doll, Female, 5 yr(s), Girl, 29.8 oz (845 g), Multicolor

Long summary description Rainbow High 569329E7C doll:

Rainbow High 569329E7C. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 5 yr(s), Suggested gender: Girl. Weight: 29.8 oz (845 g). Material: Plastic, Product color: Multicolor

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.