Long product name Memorex 1GB TravelDrive 2007 Model USB flash drive USB Type-A 2.0 Black
:
1GB TravelDrive 2007 Model
The short editorial description of Memorex 1GB TravelDrive 2007 Model USB flash drive USB Type-A 2.0 Black
1GB TravelDrive 2007 Model
More>>>
Short summary description Memorex 1GB TravelDrive 2007 Model USB flash drive USB Type-A 2.0 Black:
This short summary of the Memorex 1GB TravelDrive 2007 Model USB flash drive USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.
Memorex 1GB TravelDrive 2007 Model, 1 GB, USB Type-A, 2.0, Black
Long summary description Memorex 1GB TravelDrive 2007 Model USB flash drive USB Type-A 2.0 Black:
This is an auto-generated long summary of Memorex 1GB TravelDrive 2007 Model USB flash drive USB Type-A 2.0 Black based on the first three specs of the first five spec groups.
Memorex 1GB TravelDrive 2007 Model. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0. Product color: Black