location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MEGABLEU Giraf’fun Board game Race

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEGABLEU Check ‘MEGABLEU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Giraf’fun
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
678009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3760046780096
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘MEGABLEU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MEGABLEU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 17:44:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MEGABLEU Giraf’fun Board game Race
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Race Board game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 4 yr(s)
More>>>
Short summary description MEGABLEU Giraf’fun Board game Race:
This short summary of the MEGABLEU Giraf’fun Board game Race data-sheet is auto-generated and uses the product title and the first six key specs.

MEGABLEU Giraf’fun, Board game, Race, 4 yr(s)

Long summary description MEGABLEU Giraf’fun Board game Race:
This is an auto-generated long summary of MEGABLEU Giraf’fun Board game Race based on the first three specs of the first five spec groups.

MEGABLEU Giraf’fun. Product type: Board game, Genre: Race, Recommended age (min): 4 yr(s)

Features
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
4 yr(s)
Game rule language
French
Genre *
Race
Material
Cardboard, Plastic
Assembly required
No
Product color
Multicolor
Release date (DD/MM/YYYY)
01-01-2015
Country of origin
China
Certification
CE
Power
Batteries required
No
Weight & dimensions
Weight
17.6 oz (500 g)
Width
10.6" (270 mm)
Depth
2.76" (70 mm)
Height
10.6" (270 mm)
Packaging data
Package width
10.6" (270 mm)
Package depth
2.76" (70 mm)
Package height
10.6" (270 mm)
Package weight
25.5 oz (724 g)
Package type
Box
Packaging content
Game rules included
Yes
Number of dices
1
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Supplier features
Commercial unit type
Consumer unit single
(cdm) Seasonalities
Permanent
(cdm) Audiences
Child
(cdm) Minimum age
60 month(s)
(cdm) Additional usage
Indoor
(cdm) Main material
Cardboard
(cdm) Additional materials
Plastic
(cdm) Main color
Multicolor
(cdm) Parental presence
Recommended
(cdm) Number of pieces
36
Packaging languages (ISO 639 format)
French
Manual languages (ISO 639 format)
French
Shipping (inner) case invoice unit
No
Shipping (inner) case orderable unit
No
Shipping (inner) case dispatch unit
No
Technical details
Type
Educational
Logistics data
Master (outer) case width
17.3" (440 mm)
Master (outer) case length
11.6" (295 mm)
Master (outer) case height
11.2" (285 mm)
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
13760046780093
Master (outer) case volume
39610 cm³
Master (outer) case weight
10.8 lbs (4.9 kg)