Long product name Media Vision VMP RAM 16GB SSD 32GB M.2 W10PEN Black, Silver Full HD 4096 x 2304 pixels Wi-Fi
:
DDR3L, Gigabit Ethernet, Mini-DP, Mini-HDMI, USB 3.0
The short editorial description of Media Vision VMP RAM 16GB SSD 32GB M.2 W10PEN Black, Silver Full HD 4096 x 2304 pixels Wi-Fi
DDR3L, Gigabit Ethernet, Mini-DP, Mini-HDMI, USB 3.0
More>>>
Short summary description Media Vision VMP RAM 16GB SSD 32GB M.2 W10PEN Black, Silver Full HD 4096 x 2304 pixels Wi-Fi:
This short summary of the Media Vision VMP RAM 16GB SSD 32GB M.2 W10PEN Black, Silver Full HD 4096 x 2304 pixels Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.
Media Vision VMP RAM 16GB SSD 32GB M.2 W10PEN, Black, Silver, UL, IEC, FCC, M.2, DDR3L, Full HD, 4096 x 2304 pixels
Long summary description Media Vision VMP RAM 16GB SSD 32GB M.2 W10PEN Black, Silver Full HD 4096 x 2304 pixels Wi-Fi:
This is an auto-generated long summary of Media Vision VMP RAM 16GB SSD 32GB M.2 W10PEN Black, Silver Full HD 4096 x 2304 pixels Wi-Fi based on the first three specs of the first five spec groups.
Media Vision VMP RAM 16GB SSD 32GB M.2 W10PEN. Product color: Black, Silver, Certification: UL, IEC, FCC. Storage drive interface: M.2. Internal memory type: DDR3L. HD type: Full HD, Maximum video resolution: 4096 x 2304 pixels. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)