location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MBeat Activiva Square Black Electronic personal scale

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MBeat Check ‘MBeat’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Activiva
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB-SCAL-TS01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9346396001780
Category:
Devices which you stand on in order to weigh yourself.
Personal Scales Check ‘MBeat’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MBeat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2022 15:26:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MBeat Activiva Square Black Electronic personal scale
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Announces your weight in voice to save your bending down
  • - Ideal for vision-impaired users and children
  • - Unit switch between kilogram and pound
  • - Step on and automatically switch on
  • - Low batteries and error indicators
  • - Equipped with high precision strain gauge sensor
Long product name MBeat Activiva Square Black Electronic personal scale :
The short editorial description of MBeat Activiva Square Black Electronic personal scale

180 kg, LCD Display, 3x AAA batteries, Voice talking
More>>>
Short summary description MBeat Activiva Square Black Electronic personal scale:
This short summary of the MBeat Activiva Square Black Electronic personal scale data-sheet is auto-generated and uses the product title and the first six key specs.

MBeat Activiva, Electronic personal scale, 396.8 lbs (180 kg), 3.53 oz (100 g), Black, kg, lb, Square

Long summary description MBeat Activiva Square Black Electronic personal scale:
This is an auto-generated long summary of MBeat Activiva Square Black Electronic personal scale based on the first three specs of the first five spec groups.

MBeat Activiva. Type: Electronic personal scale, Maximum weight capacity: 396.8 lbs (180 kg), Accuracy: 3.53 oz (100 g). Display: LCD, Display size (HxV): 2.87 x 1.14" (73 x 29 mm). Power source type: Battery, Battery type: AAA. Width: 11" (280 mm), Depth: 11" (280 mm), Height: 0.984" (25 mm). Quantity per pack: 1 pc(s), Package weight: 3.53 lbs (1.6 kg)