location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MBeat MB-CAB-UCA1 USB cable USB 2.0 39.4" (1 m) USB A Micro-USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MBeat Check ‘MBeat’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB-CAB-UCA1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB-CAB-UCA1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9346396001889
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘MBeat’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MBeat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 11:00:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MBeat MB-CAB-UCA1 USB cable USB 2.0 39.4" (1 m) USB A Micro-USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fully reversible USB-C design
  • - High quality and soft durable material
  • - USB 2.0 supports 480Mbps data transfer
  • - Compatible with USB-A devices
  • - Supports 3A fast charging
Long product name MBeat MB-CAB-UCA1 USB cable USB 2.0 39.4" (1 m) USB A Micro-USB A Black :
The short editorial description of MBeat MB-CAB-UCA1 USB cable USB 2.0 39.4" (1 m) USB A Micro-USB A Black

mbeat Prime USB-C to USB-A Charge and Sync Cable-1m
More>>>
Short summary description MBeat MB-CAB-UCA1 USB cable USB 2.0 39.4" (1 m) USB A Micro-USB A Black:
This short summary of the MBeat MB-CAB-UCA1 USB cable USB 2.0 39.4" (1 m) USB A Micro-USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

MBeat MB-CAB-UCA1, 39.4" (1 m), USB A, Micro-USB A, USB 2.0, Black

Long summary description MBeat MB-CAB-UCA1 USB cable USB 2.0 39.4" (1 m) USB A Micro-USB A Black:
This is an auto-generated long summary of MBeat MB-CAB-UCA1 USB cable USB 2.0 39.4" (1 m) USB A Micro-USB A Black based on the first three specs of the first five spec groups.

MBeat MB-CAB-UCA1. Cable length: 39.4" (1 m). Connector 1: USB A, Connector 2: Micro-USB A, USB version: USB 2.0, Product color: Black