location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maxtor HD MaxLine II 300GB UATA133 5400rpm external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxtor Check ‘Maxtor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD MaxLine II 300GB UATA133 5400rpm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5A300J0 show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Maxtor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxtor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2021 13:35:24
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Maxtor HD MaxLine II 300GB UATA133 5400rpm external hard drive :
The short editorial description of Maxtor HD MaxLine II 300GB UATA133 5400rpm external hard drive

HD MaxLine II 300GB UIDE133 5400rpm 2MB Buffer <10.0 ms av.seek time 3 Year Warranty
More>>>
Short summary description Maxtor HD MaxLine II 300GB UATA133 5400rpm external hard drive:
This short summary of the Maxtor HD MaxLine II 300GB UATA133 5400rpm external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Maxtor HD MaxLine II 300GB UATA133 5400rpm, 300 GB, 3.5", 2.0, 5400 RPM

Long summary description Maxtor HD MaxLine II 300GB UATA133 5400rpm external hard drive:
This is an auto-generated long summary of Maxtor HD MaxLine II 300GB UATA133 5400rpm external hard drive based on the first three specs of the first five spec groups.

Maxtor HD MaxLine II 300GB UATA133 5400rpm. HDD capacity: 300 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 5400 RPM

Country Distributor
United Kingdom 1 distributor(s)