location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maxell HB-202 Headphones Wired Head-band Music Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxell Check ‘Maxell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HB-202
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190317
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 19:21:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Maxell HB-202 Headphones Wired Head-band Music Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gray Music Head-band Headphones
  • - Wired
  • - Intraaural 20 - 22000 Hz 32 Ω 102 dB
Long product name Maxell HB-202 Headphones Wired Head-band Music Gray :
The short editorial description of Maxell HB-202 Headphones Wired Head-band Music Gray

20 - 22000Hz, 102dB, 32Ω
More>>>
Short summary description Maxell HB-202 Headphones Wired Head-band Music Gray:
This short summary of the Maxell HB-202 Headphones Wired Head-band Music Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Maxell HB-202, Wired, 20 - 22000 Hz, Music, Headphones, Gray

Long summary description Maxell HB-202 Headphones Wired Head-band Music Gray:
This is an auto-generated long summary of Maxell HB-202 Headphones Wired Head-band Music Gray based on the first three specs of the first five spec groups.

Maxell HB-202. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 22000 Hz. Cable length: 47.2" (1.2 m), Product color: Gray

Brand Image Article code product Stock Price from
Maxell

Maxell Pulze Plus Ear Buds Headphones Wired Black
(show image)
303090 Pulze Plus Ear Buds 0.00
(excl. VAT)
0 (incl. VAT)