Maxell logo

Maxell NB-201 Headphones Wired Head-band Music Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34274
Info modified on:
10 Aug 2020, 19:21:43
Long product name Maxell NB-201 Headphones Wired Head-band Music Gray:

20 - 22000Hz, 100dB, 32Ω

Short summary description Maxell NB-201 Headphones Wired Head-band Music Gray:

Maxell NB-201, Wired, 20 - 22000 Hz, Music, Headphones, Gray

Long summary description Maxell NB-201 Headphones Wired Head-band Music Gray:

Maxell NB-201. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 22000 Hz. Cable length: 47.2" (1.2 m), Product color: Gray

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.