MAUL 8200995 table lamp LED Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3873
Info modified on:
02 May 2024, 09:29:41
Guarantee:
2 years
Long product name MAUL 8200995 table lamp LED Silver:

A, 48 LEDs, 6500 K, 420 lm, 15000 h, 7 kWh/1000h, 1.75m

Short summary description MAUL 8200995 table lamp LED Silver:

MAUL 8200995, Silver, Metal, Plastic, Home office, II, CE, 48 bulb(s)

Long summary description MAUL 8200995 table lamp LED Silver:

MAUL 8200995. Product color: Silver, Material: Metal, Plastic, Suitable location: Home office. Number of bulbs: 48 bulb(s), Bulb type: LED, Color temperature: 6500 K. Control type: Buttons. Power source type: AC, Energy efficiency scale: A++ to E, Input voltage: 100 - 240 V. Height: 16.9" (430 mm), Weight: 3.55 lbs (1.61 kg), Base width: 8.66" (22 cm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.