location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MAUL 6399609 board accessory Accessory set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MAUL Check ‘MAUL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6399609
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6399609
Category:
Accessories used for boards such as pens (for whiteboards) and chalk (for chalkboards/blackboards).
Board Accessories Check ‘MAUL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MAUL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MAUL 6399609 board accessory Accessory set
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - rolley with lockable pull-out handle, lockable
  • - Contains over 2232 pieces
  • - Moulded in lay storage system inside
  • - Lockable: 3 strong locks, 2 keys included
  • - Top quality information cards, 130g/m², usable on both sides
  • - Easy transport: for presentaion pros that are often on the road
  • - Perfectly prepared for seminars and information sessions
  • - Ergonomical grip
  • - Pads in cover with elastic band for larger objects
  • - Heavy duty hinges, kink-proof cover
  • - Contents:
  • - 10 flipchart markers XL bullet tip 2,0-2,5 mm: 4 x red, 6 x black
  • - 4 flipchart markers XXL chisel tip 3-6 mm: red, blue, green, black
  • - 1 scissors with plastic handles, 16 cm, stainless steel
  • - 1 knife
  • - 200 map pins, assorted colours, 1 pin cushion
  • - 1 tape dispenser with tape, 2 glue pens
  • - Crêpe band, 50 m x 1,9 cm
  • - 5 colours: presentation cards in white, yellow, red green and blue
  • - 50 title cards 9,5 x 42,0 cm, red
  • - Information cards 250 pcs each size, 20,5 x 9,5 cm, Ø 9,5 cm, Ø 13,5 cm, Ø 18,5 cm
  • - 960 sticky dots, assorted colours
  • - Laser pointer with telescopic pointer, Laser Class 2, in aluminium box
Long product name MAUL 6399609 board accessory Accessory set :
The short editorial description of MAUL 6399609 board accessory Accessory set

Seminar Trolley, 38 x 60,5 x 20 cm, 2232 pieces
More>>>
Short summary description MAUL 6399609 board accessory Accessory set:
This short summary of the MAUL 6399609 board accessory Accessory set data-sheet is auto-generated and uses the product title and the first six key specs.

MAUL 6399609, Accessory set, Assorted colors, Aluminum, Black, Blue, Green, Red, 15" (380 mm), 23.8" (605 mm)

Long summary description MAUL 6399609 board accessory Accessory set:
This is an auto-generated long summary of MAUL 6399609 board accessory Accessory set based on the first three specs of the first five spec groups.

MAUL 6399609. Product type: Accessory set, Product color: Assorted colors, Material: Aluminum. Width: 15" (380 mm), Depth: 23.8" (605 mm), Height: 7.87" (200 mm). Accessories included in set: Board magnet, Telescopic pointer pen