location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney DHN32 toy vehicle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mattel Check ‘Mattel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DHN32
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DHN32
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961217650 show
Category:
Toy cars, planes etc.
Toy Vehicles Check ‘Mattel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mattel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2022 15:11:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Disney DHN32 toy vehicle
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Material: Plastic
  • - Recommended age (min): 4 yr(s) Boy
  • - Multicolor
More>>>
Short summary description Disney DHN32 toy vehicle:
This short summary of the Disney DHN32 toy vehicle data-sheet is auto-generated and uses the product title and the first six key specs.

Disney DHN32, 4 yr(s), Plastic, Multicolor

Long summary description Disney DHN32 toy vehicle:
This is an auto-generated long summary of Disney DHN32 toy vehicle based on the first three specs of the first five spec groups.

Disney DHN32. Recommended age (min): 4 yr(s), Material: Plastic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Plastic
Recommended age (min) *
4 yr(s)
Suggested gender *
Boy
Packaging data
Package width
14" (355 mm)
Package depth
2.76" (70 mm)
Package height
10" (255 mm)
Package weight
13.2 oz (375 g)
Package type
Closed box
Quantity per pack
1 pc(s)