location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney DHF82 toy vehicle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mattel Check ‘Mattel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DHF82
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DHF82
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961211115 show
Category:
Toy cars, planes etc.
Toy Vehicles Check ‘Mattel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mattel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2022 15:11:23
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Disney DHF82 toy vehicle:
This short summary of the Disney DHF82 toy vehicle data-sheet is auto-generated and uses the product title and the first six key specs.

Disney DHF82, 4 yr(s), Gray, Orange

Long summary description Disney DHF82 toy vehicle:
This is an auto-generated long summary of Disney DHF82 toy vehicle based on the first three specs of the first five spec groups.

Disney DHF82. Recommended age (min): 4 yr(s), Product color: Gray, Orange

Features
Product color *
Gray, Orange
Recommended age (min) *
4 yr(s)
Suggested gender *
Boy
Drive type
Push-forward (friction) motor
Packaging data
Package width
13.6" (345 mm)
Package depth
7.48" (190 mm)
Package height
7.48" (190 mm)
Package weight
2.8 lbs (1.27 kg)
Package type
Open box with blister
Quantity per pack
3 pc(s)