Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Markslöjd VALENCIA floor lighting Black,Brass GU10 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Markslöjd
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VALENCIA
Article code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
106079
GTIN (EAN/UPC) :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
7330024555938
Category
Large lamps that stand on the floor and illuminate the room.
Floor Lighting
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMarkslöjd: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1132
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 07 Oct 2019 11:51:02
The date of the most recent change of the data-sheet in Icecat's system
ERP
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Markslöjd VALENCIA floor lighting Black,Brass GU10 6 W :
The short editorial description of Markslöjd VALENCIA floor lighting Black,Brass GU10 6 W

6W, GU10, IP20, CLASS II
More>>>
Short summary description Markslöjd VALENCIA floor lighting Black,Brass GU10 6 W:
This short summary of the Markslöjd VALENCIA floor lighting Black,Brass GU10 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

Markslöjd VALENCIA, Living room, Black,Brass, IP20, Metal, II, GU10

Long summary description Markslöjd VALENCIA floor lighting Black,Brass GU10 6 W:
This is an auto-generated long summary of Markslöjd VALENCIA floor lighting Black,Brass GU10 6 W based on the first three specs of the first five spec groups.

Markslöjd VALENCIA. Suitable for rooms: Living room, Product color: Black,Brass, International Protection (IP) code: IP20. Fitting/cap type: GU10, Total power: 6 W, Number of bulbs: 1 bulb(s). AC input voltage: 230 V. Weight: 8.2 lbs (3.72 kg), Width: 20.3" (515 mm), Depth: 9.06" (230 mm)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details