location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Markslöjd Kullen table lamp E14 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Markslöjd Check ‘Markslöjd’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kullen
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
104625
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330024528437
Category:
Small lamp designed to stand on a table.
Table Lamps Check ‘Markslöjd’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Markslöjd: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:28:09
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Markslöjd Kullen table lamp E14 White :
The short editorial description of Markslöjd Kullen table lamp E14 White

1 x E14, max 40W, IP20 II, Ø 22.5 x 44cm, 230V, Wood/White
More>>>
Short summary description Markslöjd Kullen table lamp E14 White:
This short summary of the Markslöjd Kullen table lamp E14 White data-sheet is auto-generated and uses the product title and the first six key specs.

Markslöjd Kullen, White, Fabric, Wood, Living room, IP20, II, E14

Long summary description Markslöjd Kullen table lamp E14 White:
This is an auto-generated long summary of Markslöjd Kullen table lamp E14 White based on the first three specs of the first five spec groups.

Markslöjd Kullen. Product color: White, Material: Fabric, Wood, Suitable location: Living room. Fitting/cap type: E14, Number of bulbs: 1 bulb(s), Replacement bulb power (max): 40 W. Cord length: 78.7" (2 m). Suitable for light type: Ambience. Power source type: AC, Input voltage: 230 V, AC input voltage: 230 V