Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 20208648 data-sheets &
36189 brands
– register (free)
Protractors
Maped 147180 protractor
Maped 147180 protractor
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Maped
Product name:
147180
Article code:
147180
Category:
Protractors
Icecat Product ID:
24458766
Data-sheet quality:
created/standardized by Icecat
Product views:
13601
Info modified on:
04 Jan 2017, 11:39:33
Long product name Maped 147180 protractor:
180°, 12 cm
Short summary description Maped 147180 protractor:
Maped 147180, 4.72" (120 mm)
Long summary description Maped 147180 protractor:
Maped 147180. Length: 4.72" (120 mm)
More>>>
Report mistake
Specs
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE