location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 461115 monitor mount / stand 30" Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
461115
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
461115
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623461115 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2023 16:48:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Manhattan 461115 monitor mount / stand 30" Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 66.1 lbs (30 kg)
  • - Minimum screen size: 10" Maximum screen size: 30"
  • - Number of displays supported: 3
  • - Clamp Mounting type: Desk
  • - Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
  • - Height adjustment
  • - Black
Guarantee: Lifetime
Long product name Manhattan 461115 monitor mount / stand 30" Desk Black :
The short editorial description of Manhattan 461115 monitor mount / stand 30" Desk Black

Supports three LCD monitors up to 30", up to 10 kg (24 lbs.) each
More>>>
Manhattan 461115 monitor mount / stand 30" Desk Black:
The official marketing text of Manhattan 461115 monitor mount / stand 30" Desk Black as supplied by the manufacturer

LCD Monitor Mount with Center Mount and Double-Link Swing Arms
As you find your computer screen becomes as crowded with open jobs as your desktop is, you’ll find that it all becomes easier to manage once you have this Manhattan LCD Monitor Mount installed. It truly makes a huge difference in your ability to organize what you’re working on.

Constructed of durable die-cast metal, it features a sturdy clamp that allows for quick, easy and secure mounting--there's no need to drill holes into desks or countertops. Its fully adjustable tilt, rotate, side-to-side, height and tension settings enable a comfortable and productive viewing position that helps reduce eye fatigue and even neck and back strain. Plus, LCD monitors can be easily rotated around the pole to allow others to view presentations or multimedia displays from almost any direction.

- Meets VESA standards – Securely holds three LCD monitors from 10” to 30"
- Positions monitors above the desktop to increase work space, improve visibility and minimize clutter
- Double-link swing arms with separate -85~15° tilt, 360° rotation and height adjustments
- Die-cast metal pole with heavy-duty clamp mount
- Easy adjustment of monitor orientation side-to-side and up-or-down (Center Monitor restrictions apply)
- Ideal for office, studio, IT network and security applications
- Installs easily to any desktop or other surface — no drilling required

Short summary description Manhattan 461115 monitor mount / stand 30" Desk Black:
This short summary of the Manhattan 461115 monitor mount / stand 30" Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 461115, Clamp, 66.1 lbs (30 kg), 10", 30", 3.94 x 3.94" (100 x 100 mm), Black

Long summary description Manhattan 461115 monitor mount / stand 30" Desk Black:
This is an auto-generated long summary of Manhattan 461115 monitor mount / stand 30" Desk Black based on the first three specs of the first five spec groups.

Manhattan 461115. Mounting: Clamp, Maximum weight capacity: 66.1 lbs (30 kg), Minimum screen size: 10", Maximum screen size: 30", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: -85 - 15°. Product color: Black

Mounting
Minimum screen size *
10"
Maximum weight capacity *
66.1 lbs (30 kg)
Maximum screen size *
30"
Mounting
Clamp
Mounting type *
Desk
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Number of displays supported *
3
Ergonomics
Height adjustment
Yes
Tilt angle range
-85 - 15°
Angle of rotation
360°
Design
Product color *
Black
Weight & dimensions
Height
17.7" (450 mm)
Country Distributor
Deutschland 1 distributor(s)