location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 308434 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI Cable, 4K@30Hz (High Speed), 15m, Male to Male, Black, Equivalent to HDMM15M, Ultra HD 4k x 2k, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
308434 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623308434 show
Category: HDMI Cables Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Manhattan 308434 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4K@30Hz resolution supports video resolution beyond 1080p; up to 1080p resolution in 3D and Deep colour
  • - Compatible with any HDMI device, such as Blu-ray, game consoles, stereos and PCs
  • - Compliant with High Speed HDMI specifications
  • - Up to 10.2 Gbps at 340 MHz bandwidth
  • - Double shielded to reduce EMI and other interference sources
  • - Moulded PVC boot
  • - Lifetime Warranty
Guarantee: lifetime
Long product name Manhattan 308434 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black :
The short editorial description of Manhattan 308434 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black

HDMI Cable, 4K, Male to Male, 15m, 4K@30Hz, 3D, Shielded, Black, Polybag
More>>>
Manhattan 308434 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black:
The official marketing text of Manhattan 308434 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black as supplied by the manufacturer

High-speed cables deliver high-definition performance._x000D_
HDMI has become the standard digital connection, delivering the highest-quality audio and video signal over a single cable. Manhattan High Speed HDMI Cables are designed and carefully constructed to meet the evolving needs of the high-definition marketplace. Manhattan High Speed HDMI Shielded Cables provide 1080p resolution and a bandwidth of 10.2 Gigabits per second at 340 MHz. These high-quality cables provide high-definition video and multichannel, digital audio with increased performance characteristics, greater accuracy and expanded features.

Short summary description Manhattan 308434 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black:
This short summary of the Manhattan 308434 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 308434, 590.6" (15 m), HDMI Type A (Standard), HDMI Type A (Standard), 3D, 10.2 Gbit/s, Black

Long summary description Manhattan 308434 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black:
This is an auto-generated long summary of Manhattan 308434 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Manhattan 308434. Cable length: 590.6" (15 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Nickel, 3D, Data transfer rate: 10.2 Gbit/s, Product color: Black

Features
Cable length *
590.6" (15 m)
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
3D
Yes
Supported graphics resolutions
3840 x 2160
Data transfer rate
10.2 Gbit/s
Features
Bandwidth
340 MHz
Maximum refresh rate
30 Hz
AWG wire size
26
Connector contacts plating *
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Magnetically shielded
Yes
Certification
UL 20276 ISO 9002
Quantity per pack *
1 pc(s)
Weight & dimensions
Weight
5 lbs (2.27 kg)
Package type
Polybag
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 4 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)